Bourns, Inc. Fixed Inductors CC453232-820KL

Description
82µH Unshielded Wirewound Inductor 200mA 3.5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
82µH Unshielded Wirewound Inductor 200mA 3.5Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CC453232-820KL-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CC453232-820KL-ND
Fixed Inductors CC453232-820KL-ND
82µH Unshielded Wirewound Inductor 200mA 3.5Ohm Max 1812 (4532 Metric)

82µH Unshielded Wirewound Inductor 200mA 3.5Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number CC453232-820KL-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-4N3 0402CS-4N3XJRW , 0402CS-4N3XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details