6.8µH Unshielded Wirewound Inductor 600mA 350mOhm Max 1812 (4532 Metric)
6.8µH Unshielded Wirewound Inductor 600mA 350mOhm Max 1812 (4532 Metric)
6.8µH Unshielded Wirewound Inductor 600mA 350mOhm Max 1812 (4532 Metric)
FIXED IND 6.8UH 600MA 350MOHM SM Product overview: CC453232-6R8KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 600MA, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 600MA, 350MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CC453232-6R8KL can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 118-CC453232-6R8KLCT-ND | 71-CC453232-6R8KL |
| Product Name | Fixed Inductors | 6.8UH 600MA 350MOHM Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite |
| Configuration | Fixed | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |