Bourns, Inc. Fixed Inductors - CC453232-680KL CC453232-680KL

Description
Manufacturer: Bourns Inc. Win Source Part Number: 866030-CC453232-680K L Series: CC453232 Operating Temperature Range: -40°C ~ 125°C Features: 68 µH Unshielded Wirewound Inductor 220 mA 2.6Ohm Max 1812 (4532 Metric) Package: 1812 (4532 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: CC453232 Categories: Inductors Case / Package: 1812 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 866030-CC453232-680K L Series: CC453232 Operating Temperature Range: -40°C ~ 125°C Features: 68 µH Unshielded Wirewound Inductor 220 mA 2.6Ohm Max 1812 (4532 Metric) Package: 1812 (4532 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: CC453232 Categories: Inductors Case / Package: 1812 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - CC453232-680KL
866030-CC453232-680KL
Fixed Inductors - CC453232-680KL 866030-CC453232-680KL
Manufacturer: Bourns Inc. Win Source Part Number: 866030-CC453232-680K L Series: CC453232 Operating Temperature Range: -40°C ~ 125°C Features: 68 µH Unshielded Wirewound Inductor 220 mA 2.6Ohm Max 1812 (4532 Metric) Package: 1812 (4532 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: CC453232 Categories: Inductors Case / Package: 1812 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.8000

Manufacturer: Bourns Inc.
Win Source Part Number: 866030-CC453232-680KL
Series: CC453232
Operating Temperature Range: -40°C ~ 125°C
Features: 68 µH Unshielded Wirewound Inductor 220 mA 2.6Ohm Max 1812 (4532 Metric)
Package: 1812 (4532 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: CC453232
Categories: Inductors
Case / Package: 1812
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000

Buy Now Datasheet
Fixed Inductors - 118-CC453232-680KLCT-ND - DigiKey
Thief River Falls, MN, United States
68µH Unshielded Wirewound Inductor 220mA 2.6Ohm Max 1812 (4532 Metric)

68µH Unshielded Wirewound Inductor 220mA 2.6Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CC453232-680KLDKR-ND - DigiKey
Thief River Falls, MN, United States
68µH Unshielded Wirewound Inductor 220mA 2.6Ohm Max 1812 (4532 Metric)

68µH Unshielded Wirewound Inductor 220mA 2.6Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - 118-CC453232-680KLTR-ND - DigiKey
Thief River Falls, MN, United States
68µH Unshielded Wirewound Inductor 220mA 2.6Ohm Max 1812 (4532 Metric)

68µH Unshielded Wirewound Inductor 220mA 2.6Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
SMD 68UH 220MA 2.6 OHM Inductor and Choke - 71-CC453232-680KL - ERSAELECTRONICS PTE. LTD.
Singapore
SMD 68UH 220MA 2.6 OHM Inductor and Choke
71-CC453232-680KL
SMD 68UH 220MA 2.6 OHM Inductor and Choke 71-CC453232-680KL
FIXED IND 68UH 220MA 2.6 OHM SMD Product overview: CC453232-680KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 220MA, 2.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 220MA, 2.6 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CC453232-680KL can be used for catalog matching and distributor lookup.

FIXED IND 68UH 220MA 2.6 OHM SMD Product overview: CC453232-680KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 220MA, 2.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 220MA, 2.6 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CC453232-680KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 866030-CC453232-680KL 118-CC453232-680KLCT-ND 71-CC453232-680KL
Product Name Fixed Inductors - CC453232-680KL Fixed Inductors SMD 68UH 220MA 2.6 OHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Wirewound Drum Core, Wirewound
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5679-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details