Bourns, Inc. Fixed Inductors CC453232-3R3KL

Description
3.3µH Unshielded Wirewound Inductor 750mA 220mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
3.3µH Unshielded Wirewound Inductor 750mA 220mOhm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - CC453232-3R3KLTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CC453232-3R3KLTR-ND
Fixed Inductors CC453232-3R3KLTR-ND
3.3µH Unshielded Wirewound Inductor 750mA 220mOhm Max 1812 (4532 Metric)

3.3µH Unshielded Wirewound Inductor 750mA 220mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - CC453232-3R3KLCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CC453232-3R3KLCT-ND
Fixed Inductors CC453232-3R3KLCT-ND
3.3µH Unshielded Wirewound Inductor 750mA 220mOhm Max 1812 (4532 Metric)

3.3µH Unshielded Wirewound Inductor 750mA 220mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - CC453232-3R3KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
CC453232-3R3KLDKR-ND
Fixed Inductors CC453232-3R3KLDKR-ND
3.3µH Unshielded Wirewound Inductor 750mA 220mOhm Max 1812 (4532 Metric)

3.3µH Unshielded Wirewound Inductor 750mA 220mOhm Max 1812 (4532 Metric)

Buy Now Datasheet
Rf Inductor, 3.3Uh, 45Mhz, 0.75A, Smd; Inductance Bourns - 14P5295 - Newark, An Avnet Company
Chicago, IL, United States
Rf Inductor, 3.3Uh, 45Mhz, 0.75A, Smd; Inductance Bourns
14P5295
Rf Inductor, 3.3Uh, 45Mhz, 0.75A, Smd; Inductance Bourns 14P5295
RF INDUCTOR, 3.3UH, 45MHZ, 0.75A, SMD; Inductance:3.3µH; DC Resistance Max:0.22ohm; Self Resonant Frequency:45MHz; DC Current Rating:750mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CC453232 Series RoHS Compliant: Yes

RF INDUCTOR, 3.3UH, 45MHZ, 0.75A, SMD; Inductance:3.3µH; DC Resistance Max:0.22ohm; Self Resonant Frequency:45MHz; DC Current Rating:750mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:CC453232 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number CC453232-3R3KLTR-ND 14P5295
Product Name Fixed Inductors Rf Inductor, 3.3Uh, 45Mhz, 0.75A, Smd; Inductance Bourns
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-100-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
4 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-2N8 0402DC-2N8XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - KQ0805TE39NJ - 971839-KQ0805TE39NJ - Win Source Electronics
Specs
Configuration Fixed
View Details