Bourns, Inc. SMD 390UH 85MA 14 OHM Inductor and Choke CC453232-391KL

Description
FIXED IND 390UH 85MA 14 OHM SMD Product overview: CC453232-391KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390UH, 85MA, 14 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 390UH, 85MA, 14 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CC453232-391KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 390UH 85MA 14 OHM SMD Product overview: CC453232-391KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390UH, 85MA, 14 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 390UH, 85MA, 14 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CC453232-391KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 390UH 85MA 14 OHM Inductor and Choke - 71-CC453232-391KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 390UH 85MA 14 OHM Inductor and Choke
71-CC453232-391KL
SMD 390UH 85MA 14 OHM Inductor and Choke 71-CC453232-391KL
FIXED IND 390UH 85MA 14 OHM SMD Product overview: CC453232-391KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390UH, 85MA, 14 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 390UH, 85MA, 14 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CC453232-391KL can be used for catalog matching and distributor lookup.

FIXED IND 390UH 85MA 14 OHM SMD Product overview: CC453232-391KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 390UH, 85MA, 14 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 390UH, 85MA, 14 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CC453232-391KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 118-CC453232-391KLCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 390UH 85MA 14 OHM SMD

FIXED IND 390UH 85MA 14 OHM SMD

Buy Now Datasheet
Fixed Inductors - 118-CC453232-391KLDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 390UH 85MA 14 OHM SMD

FIXED IND 390UH 85MA 14 OHM SMD

Buy Now Datasheet
Fixed Inductors - 118-CC453232-391KLTR-ND - DigiKey
Thief River Falls, MN, United States
390µH Unshielded Wirewound Inductor 85mA 14Ohm Max 1812 (4532 Metric)

390µH Unshielded Wirewound Inductor 85mA 14Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-CC453232-391KL 118-CC453232-391KLCT-ND
Product Name SMD 390UH 85MA 14 OHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound
Inductance Range 390 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Dual SMD 4mH 500mA Inductor and Choke - 839-DKFS-6248-D504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
Fixed Inductors - KQ0805TTE68NJ - 1109589-KQ0805TTE68NJ - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0680 microH
DCR 0.3800 ohms
View Details
2 suppliers
Surface Mount Inductors - 2469843 - RS Components, Ltd.
Specs
Inductance Range 6.8 microH
Rated DC Current 80 milliamps
Standards and Certifications RoHS
View Details
Rod Core Inductor - RC-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3900 microH
DCR 3.9 ohms
View Details
2 suppliers