1.2µH Unshielded Wirewound Inductor 1A 120mOhm Max 1812 (4532 Metric)
1.2µH Unshielded Wirewound Inductor 1A 120mOhm Max 1812 (4532 Metric)
1.2µH Unshielded Wirewound Inductor 1A 120mOhm Max 1812 (4532 Metric)
FIXED IND 1.2UH 1A 120 MOHM SMD Product overview: CC453232-1R2KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.2UH, 1A, 120 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.2UH, 1A, 120 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CC453232-1R2KL can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | CC453232-1R2KLTR-ND | 71-CC453232-1R2KL |
| Product Name | Fixed Inductors | SMD 1.2UH 1A 120 MOHM Inductor and Choke |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite |
| Configuration | Fixed | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |