10µH Unshielded Wirewound Inductor 550mA 500mOhm Max 1812 (4532 Metric)
10µH Unshielded Wirewound Inductor 550mA 500mOhm Max 1812 (4532 Metric)
10µH Unshielded Wirewound Inductor 550mA 500mOhm Max 1812 (4532 Metric)
FIXED IND 10UH 550MA 500MOHM SMD
FIXED IND 10UH 550MA 500MOHM SMD Product overview: CC453232-100KL from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 550MA, 500MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 550MA, 500MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-CC453232-100KL can be used for catalog matching and distributor lookup.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Bourns Inc.
Category: Inductors, Coils, Chokes Fixed Inductors
Series: CC453232
Type: Drum Core, Wirewound
Material - Core: Ferrite
Product Status: Active
Inductance: 10 µH
Tolerance: ±10%
Current Rating (Amps): 550 mA
Shielding: Unshielded
INDUCTOR, WIREWOUND, 10UH, 0.55A, 10%; Inductance:10µH; DC Resistance Max:0.5ohm; Self Resonant Frequency:-; DC Current Rating:-; Inductor Case / Package:1812 [4532 Metric]; Product Range:CC453232 Series; Inductance Tolerance:± 10% RoHS Compliant: Yes
Surface Mount Power Inductor, CC453232 Series, 10 H, 10%, Wirewound, 0.5 ohm RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 466186 | CC453232-100KLDKR-ND | CC453232-100KL | 71-CC453232-100KL | 14P5281 | 06X4960 | |
| Product Name | Surface Mount Inductors | Fixed Inductors | Fixed Inductors | SMD 10UH 550MA 500MOHM Inductor and Choke | Inductors, Coils, Chokes Fixed Inductors | Inductor, Wirewound, 10Uh, 0.55A, 10%; Inductance Bourns | Surface Mount Power Inductor, Cc453232 Series, 10 H, 10%, Wirewound, 0.5 Ohm Rohs Compliant Bourns |
| Inductance Range | 10 microH | 10 microH | 10 microH | 10 microH | 10 microH | ||
| Rated DC Current | 550 milliamps | 550 milliamps | 550 milliamps | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | |||
| EIA Case Size | 4532 | ||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |