Bourns, Inc. Fixed Inductors AC6830R-43NG

Description
FIXED IND 43NH 4A 7.9 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 43NH 4A 7.9 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-AC6830R-43NGDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-AC6830R-43NGDKR-ND
Fixed Inductors 118-AC6830R-43NGDKR-ND
FIXED IND 43NH 4A 7.9 MOHM SMD

FIXED IND 43NH 4A 7.9 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-AC6830R-43NGTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-AC6830R-43NGTR-ND
Fixed Inductors 118-AC6830R-43NGTR-ND
FIXED IND 43NH 4A 7.9 MOHM SMD

FIXED IND 43NH 4A 7.9 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 118-AC6830R-43NGCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-AC6830R-43NGCT-ND
Fixed Inductors 118-AC6830R-43NGCT-ND
FIXED IND 43NH 4A 7.9 MOHM SMD

FIXED IND 43NH 4A 7.9 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 118-AC6830R-43NGDKR-ND
Product Name Fixed Inductors
Operating Temperature -25 to 125 C (-13 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Air
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-30471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 1.5 ohms
View Details
2 suppliers
Fixed Inductors - LFC32TE4R7J - 1069444-LFC32TE4R7J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 4.7 microH
Inductance Tolerance 5 (+/- %)
View Details
Saturating Choke - DFSG - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Rated DC Current 800 to 10000 milliamps
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-3N6 016008C-3N6XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details