FIXED IND 1.5MH 55MA 26.5 OHM TH
FIXED IND 1.5MH 55MA 26.5 OHM TH Product overview: 9250A-155-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MH, 55MA, 26.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5MH, 55MA, 26.5 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-9250A-155-RC can be used for catalog matching and distributor lookup.
1.5mH Shielded Molded Inductor 55mA 26.5Ohm Max Axial
CHOKE, 1.5MH, +10%, 1.2MHz, AXIAL; Product Range:9250A Series; Inductance:1.5mH; DC Current Rating:55mA; DC Resistance Max:26.5ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:1.2MHz; Case Dimensions:4.11mm x 10.41mm RoHS Compliant: Yes
| ODG (Origin Data Global) | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | RF Inductors |
| Product Number | 9250A-155-RC | 71-9250A-155-RC | M10094-ND | 86K8203 |
| Product Name | Fixed Inductors | 1.5MH 55MA 26.5 OHM Inductor and Choke | Fixed Inductors | Choke, 1.5Mh, +10%, 1.2Mhz, Axial; Product Range Bourns Jw Miller |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Through Hole; Through Hole | Through Hole | Through Hole | |
| Technology | Molded | Molded | ||
| Core Material | Ferrite; Ferrite | Ferrite | Ferrite | |
| Inductance Range | 1500 microH | 1500 microH | 1500 microH |