220nH Unshielded Wirewound Inductor 1.15A 75mOhm Max Axial
FIXED IND 220NH 1.15A 75 MOHM TH
CHOKE, 220NH, 1.025A, 10%, 380MHZ; Product Range:78F Series; Inductance:220nH; DC Current Rating:1.15A; DC Resistance Max:0.075ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:380MHz; Case Dimensions:2.8mm x 7.12mm RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | RF Inductors |
| Product Number | M10148-ND | 78FR22K-RC | 63K2910 |
| Product Name | Fixed Inductors | Fixed Inductors | Choke, 220Nh, 1.025A, 10%, 380Mhz; Product Range Bourns Jw Miller |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Mounting Option | Through Hole | Through Hole; Through Hole | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |