Bourns, Inc. Fixed Inductors 77F100K-TR-RC

Description
10µH Unshielded Wirewound Inductor 500mA 650mOhm Max Axial
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 500mA 650mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 118-77F100K-TR-RCCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-77F100K-TR-RCCT-ND
Fixed Inductors 118-77F100K-TR-RCCT-ND
10µH Unshielded Wirewound Inductor 500mA 650mOhm Max Axial

10µH Unshielded Wirewound Inductor 500mA 650mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 118-77F100K-TR-RCTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
118-77F100K-TR-RCTR-ND
Fixed Inductors 118-77F100K-TR-RCTR-ND
10µH Unshielded Wirewound Inductor 500mA 650mOhm Max Axial

10µH Unshielded Wirewound Inductor 500mA 650mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 77F100K-TR-RC - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
77F100K-TR-RC
Fixed Inductors 77F100K-TR-RC
FIXED IND 10UH 500MA 650 MOHM TH

FIXED IND 10UH 500MA 650 MOHM TH

Supplier's Site Datasheet
Rf Choke, 10Uh, 10%, Axial; Product Range Bourns - 14P8910 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 10Uh, 10%, Axial; Product Range Bourns
14P8910
Rf Choke, 10Uh, 10%, Axial; Product Range Bourns 14P8910
RF CHOKE, 10UH, 10%, AXIAL; Product Range:77F Series; Inductance:10µH; DC Current Rating:500mA; DC Resistance Max:0.65ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:45MHz; Case Dimensions:3.9mm x 10.41mm RoHS Compliant: Yes

RF CHOKE, 10UH, 10%, AXIAL; Product Range:77F Series; Inductance:10µH; DC Current Rating:500mA; DC Resistance Max:0.65ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:45MHz; Case Dimensions:3.9mm x 10.41mm RoHS Compliant: Yes

Supplier's Site
Rf Choke, 10Uh, 10%, Axial, Full Reel; Product Range Bourns - 23T0722 - Newark, An Avnet Company
Chicago, IL, United States
Rf Choke, 10Uh, 10%, Axial, Full Reel; Product Range Bourns
23T0722
Rf Choke, 10Uh, 10%, Axial, Full Reel; Product Range Bourns 23T0722
RF CHOKE, 10UH, 10%, AXIAL, FULL REEL; Product Range:77F Series; Inductance:10µH; DC Current Rating:500mA; DC Resistance Max:0.65ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:40MHz; Case Dimensions:3.9mm x 10.41mm RoHS Compliant: Yes

RF CHOKE, 10UH, 10%, AXIAL, FULL REEL; Product Range:77F Series; Inductance:10µH; DC Current Rating:500mA; DC Resistance Max:0.65ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:40MHz; Case Dimensions:3.9mm x 10.41mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors
Product Number 118-77F100K-TR-RCCT-ND 77F100K-TR-RC 14P8910
Product Name Fixed Inductors Fixed Inductors Rf Choke, 10Uh, 10%, Axial; Product Range Bourns
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole Through Hole; Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data