100mH Unshielded Wirewound Inductor 70mA 82Ohm Max Axial
FIXED IND 100MH 70MA 82 OHM TH Product overview: 5900-104-RC from Bourns, Inc. is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MH, 70MA, 82 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100MH, 70MA, 82 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-5900-104-RC can be used for catalog matching and distributor lookup.
CHOKE, 100MH, +10%, AXIAL; Product Range:5900 Series; Inductance:100mH; DC Current Rating:65mA; DC Resistance Max:89.7ohm; Inductance Tolerance:± 10%; Case Dimensions:11.5mm x 22.86mm RoHS Compliant: Yes
FIXED IND 100MH 70MA 82 OHM TH
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | RF Inductors | Inductors, Coils, and Chokes |
| Product Number | M8337-ND | 71-5900-104-RC | 63K3858 | 5900-104-RC |
| Product Name | Fixed Inductors | 100MH 70MA 82 OHM Inductor and Choke | Choke, 100Mh, +10%, Axial; Product Range Bourns Jw Miller | Fixed Inductors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Mounting Option | Through Hole | Through Hole | Through Hole; Through Hole | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | |
| Configuration | Fixed | |||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |