Bourns, Inc. Resistor Networks, Arrays 4116R-1-181LF

Description
"180 Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"180 Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4116R-1-181LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4116R-1-181LF-ND
Resistor Networks, Arrays 4116R-1-181LF-ND
"180 Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

"180 Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
BOURNS 4116R-1-181LF RESISTOR NETWORK, 180R - 103-4116R-1-181LF - Utmel Electronic Limited
Hong Kong, China
BOURNS 4116R-1-181LF RESISTOR NETWORK, 180R
103-4116R-1-181LF
BOURNS 4116R-1-181LF RESISTOR NETWORK, 180R 103-4116R-1-181LF
BOURNS 4116R-1-181LF RESISTOR NETWORK, 180R

BOURNS 4116R-1-181LF RESISTOR NETWORK, 180R

Supplier's Site
Resistor Network, Isolated, 8 Resistor, 180 Ohm, 2%, Dip; Resistance Bourns - 32K8451 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Isolated, 8 Resistor, 180 Ohm, 2%, Dip; Resistance Bourns
32K8451
Resistor Network, Isolated, 8 Resistor, 180 Ohm, 2%, Dip; Resistance Bourns 32K8451
RESISTOR NETWORK, ISOLATED, 8 RESISTOR, 180 OHM, 2%, DIP; Resistance:180ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors ; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating:2.25W RoHS Compliant: Yes

RESISTOR NETWORK, ISOLATED, 8 RESISTOR, 180 OHM, 2%, DIP; Resistance:180ohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating:2.25W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 4116R-1-181LF-ND 103-4116R-1-181LF 32K8451
Product Name Resistor Networks, Arrays BOURNS 4116R-1-181LF RESISTOR NETWORK, 180R Resistor Network, Isolated, 8 Resistor, 180 Ohm, 2%, Dip; Resistance Bourns
Configuration Chip Array Single Resistor; Chip Array; Resistor, Capacitor Network Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; "16-DIP ThroughHole; Through Hole DIP
Resistance Range 180 ohms 180 ohms 180 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375401-BVE-M-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C183J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details