"1k Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
RES ARRAY 8 RES 1K OHM 16DIP Product overview: 4116R-1-102LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4116R-1-102LF can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 809414-4116R-1-102LF
Packaging: Tube
Mounting Style: Through Hole
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 1k
Circuit Type: Isolated
Number of Resistors: 8
Number of Pins: 16
Power Per Element: 250mW
Supplier Device Package: 16-DIP
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.865" L x 0.300" W (21.97mm x 7.62mm)
Manufacturer Package: 16-DIP
Height - Seated (Maximum): 0.185" (4.69mm)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Resistor-Ratio-Drift
Part Number Series: 4116R
8-isolated film resistor,1K,0.25W,2%
8-isolated film resistor,1K,0.25W,2%
Resistor; 1 Kilohms; 2.25 W @ 70 degC; 2%; 100 V (Max.); 16; 100 ppm/ degC
RESISTOR, ISOLATED RESISTOR NETWORK, 8, 1KOHM, 2%, DIP; Resistance:1kohm; Network Circuit Type:Isolated; No. of Resistors:8Resistors
RES ARRAY 8 RES 1K OHM 16DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistor, Capacitor Networks |
| Product Number | 4116R-1-102LF-ND | 50-4116R-1-102LF | 809414-4116R-1-102LF | 5223107 | 5223107P | 70155376 | 32K8431 | 4116R-1-102LF |
| Product Name | Resistor Networks, Arrays | Resistor | Resistor Networks, Arrays - 4116R-1-102LF | Resistor Arrays | Resistor Arrays | Resistor; 1 Kilohms; 2.25 W @ 70 degC; 2%; 100 V (Max.); 16; 100 ppm/ degC | Resistor, Isolated Resistor Network, 8, 1Kohm, 2%, Dip; Resistance Bourns | Resistor Networks, Arrays |
| Configuration | Chip Array | Chip Array | Chip Array; Resistor, Capacitor Network | Chip Array; Resistor, Capacitor Network | Single Resistor; Resistor, Capacitor Network | Chip Array | ||
| Category / Application | General Use | General Use | ||||||
| Mounting / Packaging | ThroughHole; "16-DIP | 16-DIP (0.300", 7.62mm) | ThroughHole | ThroughHole; Dip | DIP | DIP | DIP | |
| Resistance Range | 1000 ohms | 1000 ohms | 1000 ohms | 1000 ohms | 1000 ohms | 1000 ohms | ||
| Tolerance | 2 +/- % | 2 +/- % | 2 +/- % | 2 +/- % |