Bourns, Inc. Resistor Networks, Arrays 4114R-3-331/681LF

Description
"330, 680 Ohm ±2% 125mW Power Per Element Dual Terminator 24 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"330, 680 Ohm ±2% 125mW Power Per Element Dual Terminator 24 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4114R-3-331/681LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4114R-3-331/681LF-ND
Resistor Networks, Arrays 4114R-3-331/681LF-ND
"330, 680 Ohm ±2% 125mW Power Per Element Dual Terminator 24 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

"330, 680 Ohm ±2% 125mW Power Per Element Dual Terminator 24 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Resistors Network Thick Film Mold Dip Rohs Compliant Bourns - 32K8428 - Newark, An Avnet Company
Chicago, IL, United States
Resistors Network Thick Film Mold Dip Rohs Compliant Bourns
32K8428
Resistors Network Thick Film Mold Dip Rohs Compliant Bourns 32K8428
RESISTORS NETWORK - THICK FILM MOLD DIP ROHS COMPLIANT: YES

RESISTORS NETWORK - THICK FILM MOLD DIP ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4114R-3-331/681LF-ND 32K8428
Product Name Resistor Networks, Arrays Resistors Network Thick Film Mold Dip Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; "14-DIP
Resistance Range 330 to 680 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 1825837 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details