Bourns, Inc. Resistor Networks, Arrays 4114R-2-223

Description
"22k Ohm ±2% 125mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"22k Ohm ±2% 125mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4114R-2-223-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4114R-2-223-ND
Resistor Networks, Arrays 4114R-2-223-ND
"22k Ohm ±2% 125mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

"22k Ohm ±2% 125mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Resistor Network,thick Film,22Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,7731-Case Bourns - 02F2049 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,22Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,7731-Case Bourns
02F2049
Resistor Network,thick Film,22Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,7731-Case Bourns 02F2049
Resistor Network,Thick Film,22KOhms,100WV,2 +/-% Tol,-100,100ppm-TC,7 731-Case

Resistor Network,Thick Film,22KOhms,100WV,2+/-% Tol,-100,100ppm-TC,7731-Case

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4114R-2-223-ND 02F2049
Product Name Resistor Networks, Arrays Resistor Network,thick Film,22Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,7731-Case Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; "14-DIP
Resistance Range 22000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistor Networks, Arrays - CND2B10TTE103J - 1052857-CND2B10TTE103J - Win Source Electronics
Specs
Configuration Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10000 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details