Bourns, Inc. Resistor Networks, Arrays 4114R-2-154

Description
"150k Ohm ±2% 125mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"150k Ohm ±2% 125mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4114R-2-154-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4114R-2-154-ND
Resistor Networks, Arrays 4114R-2-154-ND
"150k Ohm ±2% 125mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

"150k Ohm ±2% 125mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Resistor Network,thick Film,150Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,7731-Case Bourns - 02F2059 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,150Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,7731-Case Bourns
02F2059
Resistor Network,thick Film,150Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,7731-Case Bourns 02F2059
Resistor Network,Thick Film,150KOhms,100WV, 2+/-% Tol,-100,100ppm-TC,7 731-Case

Resistor Network,Thick Film,150KOhms,100WV,2+/-% Tol,-100,100ppm-TC,7731-Case

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4114R-2-154-ND 02F2059
Product Name Resistor Networks, Arrays Resistor Network,thick Film,150Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,7731-Case Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; "14-DIP
Resistance Range 150000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R105JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers