Bourns, Inc. Resistor Networks, Arrays 4114R-2-103

Description
"10k Ohm ±2% 125mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"10k Ohm ±2% 125mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4114R-2-103-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4114R-2-103-ND
Resistor Networks, Arrays 4114R-2-103-ND
"10k Ohm ±2% 125mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

"10k Ohm ±2% 125mW Power Per Element Bussed 13 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4114R-2-103
849311-4114R-2-103
Resistor Networks, Arrays - 4114R-2-103 849311-4114R-2-103
Manufacturer: Bourns Inc. Win Source Part Number: 849311-4114R-2-103 Series: 4100R Features: Ohm Power Per Element Resistor Network/Array Package: Tube Family Name: 4114R Categories: Resistors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8533.21.0060

Manufacturer: Bourns Inc.
Win Source Part Number: 849311-4114R-2-103
Series: 4100R
Features: Ohm Power Per Element Resistor Network/Array
Package: Tube
Family Name: 4114R
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8533.21.0060

Buy Now Datasheet
Singapore, Singapore
RES ARRAY 13 RES 10K OHM 14DIP Product overview: 4114R-2-103 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4114R-2-103 can be used for catalog matching and distributor lookup.

RES ARRAY 13 RES 10K OHM 14DIP Product overview: 4114R-2-103 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4114R-2-103 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Bus Res N/w 13, 10Kohm, 2%, Dip; Resistance Bourns - 02F2045 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Bus Res N/w 13, 10Kohm, 2%, Dip; Resistance Bourns
02F2045
Resistor, Bus Res N/w 13, 10Kohm, 2%, Dip; Resistance Bourns 02F2045
RESISTOR, BUS RES N/W 13, 10KOHM, 2%, DIP; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:13Resistor s; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:125mW RoHS Compliant: No

RESISTOR, BUS RES N/W 13, 10KOHM, 2%, DIP; Resistance:10kohm; Network Circuit Type:Bussed; No. of Resistors:13Resistors; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:125mW RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 4114R-2-103-ND 849311-4114R-2-103 50-4114R-2-103 02F2045
Product Name Resistor Networks, Arrays Resistor Networks, Arrays - 4114R-2-103 Resistor Resistor, Bus Res N/w 13, 10Kohm, 2%, Dip; Resistance Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; "14-DIP 14-DIP (0.300", 7.62mm) DIP
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R395JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details