Bourns, Inc. Resistor Networks, Arrays 4114R-2-100LF

Description
"10 Ohm ±1Ohm 125mW Power Per Element Bussed 13 Resistor Network/Array ±250ppm/°C 14-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"10 Ohm ±1Ohm 125mW Power Per Element Bussed 13 Resistor Network/Array ±250ppm/°C 14-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4114R-2-100LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4114R-2-100LF-ND
Resistor Networks, Arrays 4114R-2-100LF-ND
"10 Ohm ±1Ohm 125mW Power Per Element Bussed 13 Resistor Network/Array ±250ppm/°C 14-DIP (0.300"", 7.62mm)"

"10 Ohm ±1Ohm 125mW Power Per Element Bussed 13 Resistor Network/Array ±250ppm/°C 14-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Resistor Network,thick Film,10Ohms,100Wv,-250,250Ppm-Tc,7731-Case Rohs Compliant Bourns - 32K8382 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,10Ohms,100Wv,-250,250Ppm-Tc,7731-Case Rohs Compliant Bourns
32K8382
Resistor Network,thick Film,10Ohms,100Wv,-250,250Ppm-Tc,7731-Case Rohs Compliant Bourns 32K8382
Resistor Network,Thick Film,10Ohms,100WV,-2 50,250ppm-TC,7731-Ca se RoHS Compliant: Yes

Resistor Network,Thick Film,10Ohms,100WV,-250,250ppm-TC,7731-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4114R-2-100LF-ND 32K8382
Product Name Resistor Networks, Arrays Resistor Network,thick Film,10Ohms,100Wv,-250,250Ppm-Tc,7731-Case Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; "14-DIP
Resistance Range 10 ohms
Temperature Coefficient 250 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7150 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers