Resistor Networks DIP 14 pin 4K7 2%
Resistor Networks DIP 14 pin 4K7 2%
Manufacturer: Bourns Inc.
Win Source Part Number: 811525-4114R-1-472LF
Packaging: Tube
Mounting Style: Through Hole
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 4.7k
Circuit Type: Isolated
Number of Resistors: 7
Number of Pins: 14
Power Per Element: 250mW
Supplier Device Package: 14-DIP
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.765" L x 0.300" W (19.43mm x 7.62mm)
Manufacturer Package: 14-DIP
Height - Seated (Maximum): 0.185" (4.69mm)
Popularity: Low
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Resistor-Ratio-Drift
Part Number Series: 4114R
RES ARRAY 7 RES 4.7K OHM 14DIP Product overview: 4114R-1-472LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4114R-1-472LF can be used for catalog matching and distributor lookup.
"4.7k Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"
RESISTOR, ISOLATED RESISTOR NETWORK 7, 4.7KOHM, 2%, DIP; Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Resistors:7Resistors
| RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 7422242 | 811525-4114R-1-472LF | 50-4114R-1-472LF | 4114R-1-472LF-ND | 32K8359 |
| Product Name | Resistor Arrays | Resistor Networks, Arrays - 4114R-1-472LF | Resistor | Resistor Networks, Arrays | Resistor, Isolated Resistor Network 7, 4.7Kohm, 2%, Dip; Resistance Bourns |
| Configuration | Chip Array; Resistor, Capacitor Network | Chip Array | Chip Array | Single Resistor; Resistor, Capacitor Network | |
| Technology / Construction | Thick Film (Chip); Thick Film | Thick Film | |||
| Mounting / Packaging | ThroughHole; Dip | ThroughHole | 14-DIP (0.300", 7.62mm) | ThroughHole; "14-DIP | DIP |
| Number of Resistors | 7 | 7 | 7 | ||
| Standards and Certifications | RoHS | RoHS | RoHS |