Bourns, Inc. Resistance Bourns 4114R-1-332LF.

Description
Resistance:3.3kohm; Network Circuit Type:Isolated; No. of Resistors:7Resistors ; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:250mW; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes
Description
Resistance:3.3kohm; Network Circuit Type:Isolated; No. of Resistors:7Resistors ; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:250mW; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistance Bourns - 16AC0603 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Bourns
16AC0603
Resistance Bourns 16AC0603
Resistance:3.3kohm; Network Circuit Type:Isolated; No. of Resistors:7Resistors ; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:250mW; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Resistance:3.3kohm; Network Circuit Type:Isolated; No. of Resistors:7Resistors; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Resistor:250mW; Temperature Coefficient:± 100ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16AC0603
Product Name Resistance Bourns
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging DIP
Resistance Range 3300 ohms
Tolerance 2 +/- %
Temperature Coefficient 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1363293 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details