Bourns, Inc. Resistance Bourns 4114R-1-181LF.

Description
Resistance:180ohm; Network Circuit Type:Isolated; No. of Elements:7Elements; Resistor Case Style:DIP; No. of Pins:14Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:250mW; Product Range:4100R Series RoHS Compliant: Yes
Description
Resistance:180ohm; Network Circuit Type:Isolated; No. of Elements:7Elements; Resistor Case Style:DIP; No. of Pins:14Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:250mW; Product Range:4100R Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistance Bourns - 16AC0602 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Bourns
16AC0602
Resistance Bourns 16AC0602
Resistance:180ohm; Network Circuit Type:Isolated; No. of Elements:7Elements; Resistor Case Style:DIP; No. of Pins:14Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:250mW; Product Range:4100R Series RoHS Compliant: Yes

Resistance:180ohm; Network Circuit Type:Isolated; No. of Elements:7Elements; Resistor Case Style:DIP; No. of Pins:14Pins; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating per Element:250mW; Product Range:4100R Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 16AC0602
Product Name Resistance Bourns
Configuration Single Resistor; Resistor, Capacitor Network
Mounting / Packaging DIP
Resistance Range 180 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details