Bourns, Inc. Resistor Networks, Arrays 4114R-1-104LF

Description
"100k Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"100k Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4114R-1-104LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4114R-1-104LF-ND
Resistor Networks, Arrays 4114R-1-104LF-ND
"100k Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

"100k Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
RES ARRAY 7 RES 100K OHM 14DIP Product overview: 4114R-1-104LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4114R-1-104LF can be used for catalog matching and distributor lookup.

RES ARRAY 7 RES 100K OHM 14DIP Product overview: 4114R-1-104LF from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4114R-1-104LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1172594-4114R-1-104LF
Resistors - Resistor Networks, Arrays 1172594-4114R-1-104LF
Win Source Part Number: 1172594-4114R-1-104L F Category: Resistors>Resistor Networks, Arrays Series: 4100R Package: Tube Height - Seated (Max): 0.185" (4.69mm) Standard Package: 25 Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 100k Circuit Type: Isolated Number of Resistors: 7 Number of Pins: 14 Power Per Element: 250mW Mounting Type: Through Hole Package / Case: 14-DIP (0.300", 7.62mm) Supplier Device Package: 14-DIP Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.765" L x 0.300" W (19.43mm x 7.62mm) Alternative Parts (Cross-Reference): 4114R-1-104LF.; ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: Not Applicable Resistor-Ratio-Drift : 50ppm/°C REACH Status: REACH Affected HTSUS: 8533.21.0060 Mfr: Bourns Inc. Other Names: 4114R1104LF Base Product Number: 4114R

Win Source Part Number: 1172594-4114R-1-104LF
Category: Resistors>Resistor Networks, Arrays
Series: 4100R
Package: Tube
Height - Seated (Max): 0.185" (4.69mm)
Standard Package: 25
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 100k
Circuit Type: Isolated
Number of Resistors: 7
Number of Pins: 14
Power Per Element: 250mW
Mounting Type: Through Hole
Package / Case: 14-DIP (0.300", 7.62mm)
Supplier Device Package: 14-DIP
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.765" L x 0.300" W (19.43mm x 7.62mm)
Alternative Parts (Cross-Reference): 4114R-1-104LF.;
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
Resistor-Ratio-Drift: 50ppm/°C
REACH Status: REACH Affected
HTSUS: 8533.21.0060
Mfr: Bourns Inc.
Other Names: 4114R1104LF
Base Product Number: 4114R

Buy Now Datasheet
Resistor Network, Isolated, 7 Resistor, 100 Kohm, 2%, Dip; Resistance Bourns - 43K2423 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network, Isolated, 7 Resistor, 100 Kohm, 2%, Dip; Resistance Bourns
43K2423
Resistor Network, Isolated, 7 Resistor, 100 Kohm, 2%, Dip; Resistance Bourns 43K2423
RESISTOR NETWORK, ISOLATED, 7 RESISTOR, 100 KOHM, 2%, DIP; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:7Resistors ; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating:2W RoHS Compliant: Yes

RESISTOR NETWORK, ISOLATED, 7 RESISTOR, 100 KOHM, 2%, DIP; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:7Resistors; Resistor Case / Package:DIP; Resistance Tolerance:± 2%; Voltage Rating:100V; Power Rating:2W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 4114R-1-104LF-ND 50-4114R-1-104LF 1172594-4114R-1-104LF 43K2423
Product Name Resistor Networks, Arrays Resistor Resistors - Resistor Networks, Arrays Resistor Network, Isolated, 7 Resistor, 100 Kohm, 2%, Dip; Resistance Bourns
Configuration Chip Array Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; "14-DIP 14-DIP (0.300", 7.62mm) ThroughHole DIP
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
RNX High Precision Custom Network -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Configuration Resistor, Capacitor Network
Category / Application Precision Resistor
Mounting / Packaging Axial Leads
View Details
Surface Mount Resistors - 1-1614886-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 39.2 ohms
View Details
2 suppliers