"10k Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"
RES ARRAY 7 RES 10K OHM 14DIP Product overview: 4114R-1-103 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4114R-1-103 can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 849195-4114R-1-103
Series: 4100R
Features: Ohm Power Per Element Resistor Network/Array
Package: Tube
Family Name: 4114R
Categories: Resistors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8533.21.0060
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 4114R-1-103-ND | 50-4114R-1-103 | 849195-4114R-1-103 |
| Product Name | Resistor Networks, Arrays | Resistor | Resistor Networks, Arrays - 4114R-1-103 |
| Configuration | Chip Array | Chip Array | |
| Category / Application | General Use | ||
| Mounting / Packaging | ThroughHole; "14-DIP | 14-DIP (0.300", 7.62mm) | |
| Resistance Range | 10000 ohms | 10000 ohms | |
| Tolerance | 2 +/- % |