Bourns, Inc. Resistor 4114R-1-102

Description
RES ARRAY 7 RES 1K OHM 14DIP Product overview: 4114R-1-102 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4114R-1-102 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES ARRAY 7 RES 1K OHM 14DIP Product overview: 4114R-1-102 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4114R-1-102 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
RES ARRAY 7 RES 1K OHM 14DIP Product overview: 4114R-1-102 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4114R-1-102 can be used for catalog matching and distributor lookup.

RES ARRAY 7 RES 1K OHM 14DIP Product overview: 4114R-1-102 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4114R-1-102 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4114R-1-102
751363-4114R-1-102
Resistor Networks, Arrays - 4114R-1-102 751363-4114R-1-102
Manufacturer: Bourns Inc. Win Source Part Number: 751363-4114R-1-102 Packaging: Tube Mounting Style: Through Hole Tolerance: ±2% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 1k Circuit Type: Isolated Number of Resistors: 7 Number of Pins: 14 Power Per Element: 250mW Categories: Resistors Supplier Device Package: 14-DIP Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 14-DIP Height - Seated (Maximum): 0.185" (4.69mm) Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Family Part Number: 4114R Manufacturer Pack Quantity: 25 MSL Level: 1 (Unlimited) Parts Dimension: 0.765" L x 0.300" W (19.43mm x 7.62mm) Resistor-Ratio-Drift : 50ppm/°C

Manufacturer: Bourns Inc.
Win Source Part Number: 751363-4114R-1-102
Packaging: Tube
Mounting Style: Through Hole
Tolerance: ±2%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 1k
Circuit Type: Isolated
Number of Resistors: 7
Number of Pins: 14
Power Per Element: 250mW
Categories: Resistors
Supplier Device Package: 14-DIP
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 14-DIP
Height - Seated (Maximum): 0.185" (4.69mm)
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Family Part Number: 4114R
Manufacturer Pack Quantity: 25
MSL Level: 1 (Unlimited)
Parts Dimension: 0.765" L x 0.300" W (19.43mm x 7.62mm)
Resistor-Ratio-Drift: 50ppm/°C

Buy Now
Resistor Networks, Arrays - 4114R-1-102-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4114R-1-102-ND
Resistor Networks, Arrays 4114R-1-102-ND
"1k Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

"1k Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/°C 14-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Resistor - 190192864 - Radwell International
Willingboro, NJ, United States
Resistor
190192864
Resistor 190192864
RESISTOR, 4100R SERIES, THICK FILM, 14 PIN, MOLDED DIP PACKAGE, THICK FILM LOW PROFILE, ISOLATED ELECTRIC CONFIGURATION, +/- 2 % TOLERANCE, TIN/LEAD PLATED, 1 KOHM RESISTANCE. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, 4100R SERIES, THICK FILM, 14 PIN, MOLDED DIP PACKAGE, THICK FILM LOW PROFILE, ISOLATED ELECTRIC CONFIGURATION, +/- 2 % TOLERANCE, TIN/LEAD PLATED, 1 KOHM RESISTANCE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Radwell International
Product Category Resistors Resistors Resistors Resistors
Product Number 50-4114R-1-102 751363-4114R-1-102 4114R-1-102-ND 190192864
Product Name Resistor Resistor Networks, Arrays - 4114R-1-102 Resistor Networks, Arrays Resistor
Technology / Construction Thick Film
Mounting / Packaging 14-DIP (0.300", 7.62mm) ThroughHole ThroughHole; "14-DIP
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Power Rating 2 watts
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details