Bourns, Inc. Resistor Networks, Arrays 4108R-2-102LF

Description
"1k Ohm ±2% 125mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet
Description
"1k Ohm ±2% 125mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-DIP (0.300"", 7.62mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 4108R-2-102LF-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4108R-2-102LF-ND
Resistor Networks, Arrays 4108R-2-102LF-ND
"1k Ohm ±2% 125mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-DIP (0.300"", 7.62mm)"

"1k Ohm ±2% 125mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/°C 8-DIP (0.300"", 7.62mm)"

Buy Now Datasheet
Resistor Network,thick Film,1Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,4731-Case Rohs Compliant Bourns - 32K8303 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Network,thick Film,1Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,4731-Case Rohs Compliant Bourns
32K8303
Resistor Network,thick Film,1Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,4731-Case Rohs Compliant Bourns 32K8303
Resistor Network,Thick Film,1KOhms,100WV,2+ /-% Tol,-100,100ppm-TC,4 731-Case RoHS Compliant: Yes

Resistor Network,Thick Film,1KOhms,100WV,2+/-% Tol,-100,100ppm-TC,4731-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 4108R-2-102LF-ND 32K8303
Product Name Resistor Networks, Arrays Resistor Network,thick Film,1Kohms,100Wv,2+/-% Tol,-100,100Ppm-Tc,4731-Case Rohs Compliant Bourns
Configuration Chip Array Single Resistor; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging ThroughHole; "8-DIP
Resistance Range 1000 ohms
Tolerance 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details