Bourns, Inc. 100 OHM Resistor 4108R-1-101

Description
RES ARRAY 4 RES 100 OHM 8DIP Product overview: 4108R-1-101 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4108R-1-101 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES ARRAY 4 RES 100 OHM 8DIP Product overview: 4108R-1-101 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4108R-1-101 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100 OHM Resistor
50-4108R-1-101
100 OHM Resistor 50-4108R-1-101
RES ARRAY 4 RES 100 OHM 8DIP Product overview: 4108R-1-101 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4108R-1-101 can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 100 OHM 8DIP Product overview: 4108R-1-101 from Bourns, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 100 OHM, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-4108R-1-101 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistor Networks, Arrays - 4108R-1-101
906763-4108R-1-101
Resistor Networks, Arrays - 4108R-1-101 906763-4108R-1-101
Manufacturer: Bourns Inc. Win Source Part Number: 906763-4108R-1-101 Series: 4100R Operating Temperature Range: -55°C ~ 125°C Features: 100 Ohm ±2% 250mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-DIP (0.300", 7.62mm) Package: 8-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 4108R Categories: Resistors Case / Package: 8-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 45 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Affected HTSUS: 8533.21.0060

Manufacturer: Bourns Inc.
Win Source Part Number: 906763-4108R-1-101
Series: 4100R
Operating Temperature Range: -55°C ~ 125°C
Features: 100 Ohm ±2% 250mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-DIP (0.300", 7.62mm)
Package: 8-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: 4108R
Categories: Resistors
Case / Package: 8-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 45
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8533.21.0060

Buy Now Datasheet
Resistor Networks, Arrays - 4108R-1-101-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
4108R-1-101-ND
Resistor Networks, Arrays 4108R-1-101-ND
"100 Ohm ±2% 250mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-DIP (0.300"", 7.62mm)"

"100 Ohm ±2% 250mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 8-DIP (0.300"", 7.62mm)"

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors
Product Number 50-4108R-1-101 906763-4108R-1-101 4108R-1-101-ND
Product Name 100 OHM Resistor Resistor Networks, Arrays - 4108R-1-101 Resistor Networks, Arrays
Mounting / Packaging 8-DIP (0.300", 7.62mm) ThroughHole ThroughHole; "8-DIP
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Standards and Certifications RoHS
Configuration Chip Array Chip Array
Features Electrically isolated.
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16500 ohms
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1249348 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details