Bourns, Inc. 2W Rheostat 3590P-2-502L

Description
POT 5K OHM 2W WIREWOUND LINEAR Product overview: 3590P-2-502L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3590P-2-502L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 5K OHM 2W WIREWOUND LINEAR Product overview: 3590P-2-502L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3590P-2-502L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W Rheostat - 84-3590P-2-502L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W Rheostat
84-3590P-2-502L
2W Rheostat 84-3590P-2-502L
POT 5K OHM 2W WIREWOUND LINEAR Product overview: 3590P-2-502L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3590P-2-502L can be used for catalog matching and distributor lookup.

POT 5K OHM 2W WIREWOUND LINEAR Product overview: 3590P-2-502L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3590P-2-502L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - 3590P-2-502L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3590P-2-502L-ND
Rotary Potentiometers, Rheostats 3590P-2-502L-ND
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W PC Pins

5k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W PC Pins

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3590P-2-502L - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3590P-2-502L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3590P-2-502L
POT 5K OHM 2W WIREWOUND LINEAR

POT 5K OHM 2W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Wirewound Resistors Resistors
Product Number 84-3590P-2-502L 3590P-2-502L-ND 3590P-2-502L
Product Name 2W Rheostat Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Wirewound
Resistance Range 5000 ohms 5000 ohms 5000 ohms
Power Rating 2 watts 2 watts 2 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers