Bourns, Inc. Rotary Potentiometers, Rheostats 3590P-2-103L

Description
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W PC Pins
Request a Quote Datasheet
Description
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 3590P-2-103L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3590P-2-103L-ND
Rotary Potentiometers, Rheostats 3590P-2-103L-ND
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W PC Pins

10k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W PC Pins

Buy Now Datasheet
2W Rheostat - 84-3590P-2-103L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W Rheostat
84-3590P-2-103L
2W Rheostat 84-3590P-2-103L
POT 10K OHM 2W WIREWOUND LINEAR Product overview: 3590P-2-103L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3590P-2-103L can be used for catalog matching and distributor lookup.

POT 10K OHM 2W WIREWOUND LINEAR Product overview: 3590P-2-103L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3590P-2-103L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3590P-2-103L - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3590P-2-103L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3590P-2-103L
POT 10K OHM 2W WIREWOUND LINEAR

POT 10K OHM 2W WIREWOUND LINEAR

Supplier's Site
Pot, Linear, 10K, 2W, 5%, Slotted; Track Resistance Bourns - 50M9560 - Newark, An Avnet Company
Chicago, IL, United States
Pot, Linear, 10K, 2W, 5%, Slotted; Track Resistance Bourns
50M9560
Pot, Linear, 10K, 2W, 5%, Slotted; Track Resistance Bourns 50M9560
POT, LINEAR, 10K, 2W, 5%, SLOTTED; Track Resistance:10kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:3590 Series; Potentiometer Mounting:Bushing Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

POT, LINEAR, 10K, 2W, 5%, SLOTTED; Track Resistance:10kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:3590 Series; Potentiometer Mounting:Bushing Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3590P-2-103L-ND 84-3590P-2-103L 3590P-2-103L 50M9560
Product Name Rotary Potentiometers, Rheostats 2W Rheostat Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Pot, Linear, 10K, 2W, 5%, Slotted; Track Resistance Bourns
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing)
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details