Bourns, Inc. Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3549S-1AG-103A

Description
Win Source Part Number: 1089695-3549S-1AG-10 3A Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Series: 3549 Termination Style: Solder Lug Package: Tray Standard Package: 5 Tolerance: ±3% Temperature Coefficient: ±50ppm/°C Power (Watts): 2W Actuator Type: Slotted Actuator Length: 0.813" (20.64mm) Resistance (Ohms): 10k Bushing Thread: 3/8-32 Number of Turns: 10 Adjustment Type: User Defined Resistive Material: Wirewound Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 3600° Actuator Diameter: 0.250" (6.35mm) Size - Body: Round - 0.885" Dia (22.48mm) Mounting Type: Panel Mount Alternative Parts (Cross-Reference): 3549S-1AA-103A; 3549S-1AA-103B; 3549S-1AC-103B; 536-1-1-103; 534-1-1-1033549S1AG1 03A; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8533.31.0000 Mfr: Bourns Inc. Base Product Number: 3549S
Request a Quote Datasheet
Description
Win Source Part Number: 1089695-3549S-1AG-10 3A Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Series: 3549 Termination Style: Solder Lug Package: Tray Standard Package: 5 Tolerance: ±3% Temperature Coefficient: ±50ppm/°C Power (Watts): 2W Actuator Type: Slotted Actuator Length: 0.813" (20.64mm) Resistance (Ohms): 10k Bushing Thread: 3/8-32 Number of Turns: 10 Adjustment Type: User Defined Resistive Material: Wirewound Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 3600° Actuator Diameter: 0.250" (6.35mm) Size - Body: Round - 0.885" Dia (22.48mm) Mounting Type: Panel Mount Alternative Parts (Cross-Reference): 3549S-1AA-103A; 3549S-1AA-103B; 3549S-1AC-103B; 536-1-1-103; 534-1-1-1033549S1AG1 03A; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8533.31.0000 Mfr: Bourns Inc. Base Product Number: 3549S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
1089695-3549S-1AG-103A
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 1089695-3549S-1AG-103A
Win Source Part Number: 1089695-3549S-1AG-10 3A Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats Series: 3549 Termination Style: Solder Lug Package: Tray Standard Package: 5 Tolerance: ±3% Temperature Coefficient: ±50ppm/°C Power (Watts): 2W Actuator Type: Slotted Actuator Length: 0.813" (20.64mm) Resistance (Ohms): 10k Bushing Thread: 3/8-32 Number of Turns: 10 Adjustment Type: User Defined Resistive Material: Wirewound Taper: Linear Number of Gangs: 1 Built in Switch: None Rotation: 3600° Actuator Diameter: 0.250" (6.35mm) Size - Body: Round - 0.885" Dia (22.48mm) Mounting Type: Panel Mount Alternative Parts (Cross-Reference): 3549S-1AA-103A; 3549S-1AA-103B; 3549S-1AC-103B; 536-1-1-103; 534-1-1-1033549S1AG1 03A; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable REACH Status: REACH Affected HTSUS: 8533.31.0000 Mfr: Bourns Inc. Base Product Number: 3549S

Win Source Part Number: 1089695-3549S-1AG-103A
Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats
Series: 3549
Termination Style: Solder Lug
Package: Tray
Standard Package: 5
Tolerance: ±3%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 2W
Actuator Type: Slotted
Actuator Length: 0.813" (20.64mm)
Resistance (Ohms): 10k
Bushing Thread: 3/8-32
Number of Turns: 10
Adjustment Type: User Defined
Resistive Material: Wirewound
Taper: Linear
Number of Gangs: 1
Built in Switch: None
Rotation: 3600°
Actuator Diameter: 0.250" (6.35mm)
Size - Body: Round - 0.885" Dia (22.48mm)
Mounting Type: Panel Mount
Alternative Parts (Cross-Reference): 3549S-1AA-103A; 3549S-1AA-103B; 3549S-1AC-103B; 536-1-1-103; 534-1-1-1033549S1AG103A;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8533.31.0000
Mfr: Bourns Inc.
Base Product Number: 3549S

Buy Now Datasheet
Rotary Potentiometers, Rheostats - 3549S-1AG-103A-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3549S-1AG-103A-ND
Rotary Potentiometers, Rheostats 3549S-1AG-103A-ND
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

10k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3549S-1AG-103A - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3549S-1AG-103A
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3549S-1AG-103A
POT 10K OHM 2W WIREWOUND LINEAR

POT 10K OHM 2W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Wirewound Resistors Wirewound Resistors Resistors
Product Number 1089695-3549S-1AG-103A 3549S-1AG-103A-ND 3549S-1AG-103A
Product Name Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Resistance Range 10000 ohms 10000 ohms 10000 ohms
Tolerance 3 +/- % 3 +/- % 3 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details