Bourns, Inc. Potentiometers 3549S-1AA-503A

Description
Bourns 3549S-1AA-503A Potentiometer
Request a Quote Datasheet
Description
Bourns 3549S-1AA-503A Potentiometer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 6928531 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
6928531
Potentiometers 6928531
Bourns 3549S-1AA-503A Potentiometer

Bourns 3549S-1AA-503A Potentiometer

Supplier's Site
Potentiometers - 6928531P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
6928531P
Potentiometers 6928531P
Precision Pot - 7/8" Dia,10Turn, 50K

Precision Pot - 7/8" Dia,10Turn, 50K

Supplier's Site
Potentiometers - 1674536 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1674536
Potentiometers 1674536
Precision Pot - 7/8" Dia,10Turn, 50K

Precision Pot - 7/8" Dia,10Turn, 50K

Supplier's Site
Rotary Potentiometers, Rheostats - 3549S-1AA-503A-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3549S-1AA-503A-ND
Rotary Potentiometers, Rheostats 3549S-1AA-503A-ND
50k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

50k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

Buy Now Datasheet
Pot, Linear, 50K, 2W, 3%, Slotted; Track Resistance Bourns - 14P8016 - Newark, An Avnet Company
Chicago, IL, United States
Pot, Linear, 50K, 2W, 3%, Slotted; Track Resistance Bourns
14P8016
Pot, Linear, 50K, 2W, 3%, Slotted; Track Resistance Bourns 14P8016
POT, LINEAR, 50K, 2W, 3%, SLOTTED; Track Resistance:50kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 3%; Product Range:3549 Series; Potentiometer Mounting:Bushing Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

POT, LINEAR, 50K, 2W, 3%, SLOTTED; Track Resistance:50kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 3%; Product Range:3549 Series; Potentiometer Mounting:Bushing Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Wirewound Resistors Resistors
Product Number 6928531 6928531P 3549S-1AA-503A-ND 14P8016
Product Name Potentiometers Potentiometers Rotary Potentiometers, Rheostats Pot, Linear, 50K, 2W, 3%, Slotted; Track Resistance Bourns
Mounting / Packaging Panel Mount (Bushing); Solder lug Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Standard Potentiometer
Configuration Multiturn Multiturn Single Resistor
Resistance Taper Linear; Linear Rotary
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details