Bourns 3549S-1AA-502A Potentiometer
Precision Pot - 7/8" Dia,10Turn, 5K
Precision Pot - 7/8" Dia,10Turn, 5K
Win Source Part Number: 1001725-3549S-1AA-50
Category: Potentiometers, Variable Resistors>Rotary Potentiometers, Rheostats
Series: 3549
Termination Style: Solder Lug
Package: Tray
Standard Package: 5
Tolerance: ±3%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 2W
Actuator Type: Slotted
Actuator Length: 0.813" (20.64mm)
Resistance (Ohms): 5k
Bushing Thread: 3/8-32
Number of Turns: 10
Adjustment Type: User Defined
Resistive Material: Wirewound
Taper: Linear
Number of Gangs: 1
Built in Switch: None
Rotation: 3600°
Actuator Diameter: 0.250" (6.35mm)
Size - Body: Round - 0.885" Dia (22.48mm)
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8533.31.0000
Mfr: Bourns Inc.
Other Names: 3549S1AA502A
Base Product Number: 3549S
POT 5K OHM 2W WIREWOUND LINEAR Product overview: 3549S-1AA-502A from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3549S-1AA-502A can be used for catalog matching and distributor lookup.
5k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug
POTENTIOMETER, LINEAR, 5K, 2W, PANEL; Track Resistance:5kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 3%; Product Range:3549 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Wirewound Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | 6928538 | 6928538P | 1001725-3549S-1AA-502A | 84-3549S-1AA-502A | 3549S-1AA-502A-ND | 62M2574 |
| Product Name | Potentiometers | Potentiometers | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | 2W Rheostat | Rotary Potentiometers, Rheostats | Potentiometer, Linear, 5K, 2W, Panel; Track Resistance Bourns |
| Mounting / Packaging | Panel Mount (Bushing); Solder lug | Panel Mount (Bushing) | Panel Mount (Bushing) | |||
| Potentiometer Type | Standard Potentiometer | Standard Potentiometer | ||||
| Configuration | Multiturn | Multiturn | Single Resistor | |||
| Resistance Taper | Linear; Linear | Rotary | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS |