Bourns, Inc. 2W Rheostat 3549S-1AA-202A

Description
POT 2K OHM 2W WIREWOUND LINEAR Product overview: 3549S-1AA-202A from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3549S-1AA-202A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 2K OHM 2W WIREWOUND LINEAR Product overview: 3549S-1AA-202A from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3549S-1AA-202A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W Rheostat - 84-3549S-1AA-202A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
POT 2K OHM 2W WIREWOUND LINEAR Product overview: 3549S-1AA-202A from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3549S-1AA-202A can be used for catalog matching and distributor lookup.

POT 2K OHM 2W WIREWOUND LINEAR Product overview: 3549S-1AA-202A from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3549S-1AA-202A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - 3549S-1AA-202A-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3549S-1AA-202A-ND
Rotary Potentiometers, Rheostats 3549S-1AA-202A-ND
2k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

2k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

Buy Now Datasheet
Potentiometers - 6928522 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
6928522
Potentiometers 6928522
Bourns 3549S-1AA-202A Potentiometer

Bourns 3549S-1AA-202A Potentiometer

Supplier's Site
Potentiometers - 6928522P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
6928522P
Potentiometers 6928522P
Precision Pot - 7/8" Dia,10Turn, 2K

Precision Pot - 7/8" Dia,10Turn, 2K

Supplier's Site
Potentiometers - 1616923 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1616923
Potentiometers 1616923
Precision Pot - 7/8" Dia,10Turn, 2K

Precision Pot - 7/8" Dia,10Turn, 2K

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3549S-1AA-202A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3549S-1AA-202A
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3549S-1AA-202A
POT 2K OHM 2W WIREWOUND LINEAR

POT 2K OHM 2W WIREWOUND LINEAR

Supplier's Site
Potentiometer, Linear, 2K, 2W, Panel; Track Resistance Bourns - 62M2571 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Linear, 2K, 2W, Panel; Track Resistance Bourns
62M2571
Potentiometer, Linear, 2K, 2W, Panel; Track Resistance Bourns 62M2571
POTENTIOMETER, LINEAR, 2K, 2W, PANEL; Track Resistance:2kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 3%; Product Range:3549 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

POTENTIOMETER, LINEAR, 2K, 2W, PANEL; Track Resistance:2kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 3%; Product Range:3549 Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 84-3549S-1AA-202A 3549S-1AA-202A-ND 6928522 6928522P 3549S-1AA-202A 62M2571
Product Name 2W Rheostat Rotary Potentiometers, Rheostats Potentiometers Potentiometers Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometer, Linear, 2K, 2W, Panel; Track Resistance Bourns
Technology / Construction Wirewound
Resistance Range 2000 ohms 2000 ohms 2000 ohms 2000 ohms
Power Rating 2 watts 2 watts 2 watts 2 watts
Operating Temperature -40 to 125 C (-40 to 257 F)
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers