Bourns, Inc. Potentiometers 3549S-1AA-103A

Description
Bourns 3549S-1AA-103A Potentiometer
Request a Quote Datasheet
Description
Bourns 3549S-1AA-103A Potentiometer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 6928516 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
6928516
Potentiometers 6928516
Bourns 3549S-1AA-103A Potentiometer

Bourns 3549S-1AA-103A Potentiometer

Supplier's Site
Potentiometers - 6928516P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
6928516P
Potentiometers 6928516P
Precision Pot - 7/8" Dia,10Turn, 10K

Precision Pot - 7/8" Dia,10Turn, 10K

Supplier's Site
2W Rheostat - 84-3549S-1AA-103A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
POT 10K OHM 2W WIREWOUND LINEAR Product overview: 3549S-1AA-103A from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3549S-1AA-103A can be used for catalog matching and distributor lookup.

POT 10K OHM 2W WIREWOUND LINEAR Product overview: 3549S-1AA-103A from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3549S-1AA-103A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - 3549S-1AA-103A-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3549S-1AA-103A-ND
Rotary Potentiometers, Rheostats 3549S-1AA-103A-ND
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

10k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

Buy Now Datasheet
Rotary Potentiometer, 10Kohm, 2W, ±3%; Track Resistance Bourns - 17M3642 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 10Kohm, 2W, ±3%; Track Resistance Bourns
17M3642
Rotary Potentiometer, 10Kohm, 2W, ±3%; Track Resistance Bourns 17M3642
ROTARY POTENTIOMETER, 10KOHM, 2W, ±3%; Track Resistance:10kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 3%; Product Range:3549S Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

ROTARY POTENTIOMETER, 10KOHM, 2W, ±3%; Track Resistance:10kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 3%; Product Range:3549S Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Wirewound Resistors Resistors
Product Number 6928516 6928516P 84-3549S-1AA-103A 3549S-1AA-103A-ND 17M3642
Product Name Potentiometers Potentiometers 2W Rheostat Rotary Potentiometers, Rheostats Rotary Potentiometer, 10Kohm, 2W, ±3%; Track Resistance Bourns
Mounting / Packaging Panel Mount (Bushing); Solder lug Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Standard Potentiometer
Configuration Multiturn Multiturn Single Resistor
Resistance Taper Linear; Linear Rotary
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers