Bourns, Inc. Rotary Potentiometers, Rheostats 3549S-1AA-102A

Description
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug
Request a Quote Datasheet
Description
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 3549S-1AA-102A-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3549S-1AA-102A-ND
Rotary Potentiometers, Rheostats 3549S-1AA-102A-ND
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

1k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

Buy Now Datasheet
2W Rheostat - 84-3549S-1AA-102A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
POT 1K OHM 2W WIREWOUND LINEAR Product overview: 3549S-1AA-102A from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3549S-1AA-102A can be used for catalog matching and distributor lookup.

POT 1K OHM 2W WIREWOUND LINEAR Product overview: 3549S-1AA-102A from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3549S-1AA-102A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 1354433-3549S-1AA-102A - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
1354433-3549S-1AA-102A
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 1354433-3549S-1AA-102A
Win Source Part Number: 1354433-3549S-1AA-10 2A Category: Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Fake Threat In the Open Market: 38 pct. MSL Level: Not Applicable Mfr: Bourns Inc. Series: 3549 Package: Tray Product Status: Active Base Product Number: 3549S Mounting Type: Panel Mount HTSUS: 8533.31.0000 Tolerance: ±3% REACH Status: REACH Affected ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Power (Watts): 2W Actuator Type: Slotted Termination Style: Solder Lug Resistance (Ohms): 1k Number of Turns: 10 Adjustment Type: User Defined Resistive Material: Wirewound Built in Switch: None Taper: Linear Number of Gangs: 1 Rotation: 3600° Actuator Length: 0.813" (20.64mm) Actuator Diameter: 0.250" (6.35mm) Bushing Thread: 3/8-32 Size - Body: Round - 0.885" Dia (22.48mm)

Win Source Part Number: 1354433-3549S-1AA-102A
Category: Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Fake Threat In the Open Market: 38 pct.
MSL Level: Not Applicable
Mfr: Bourns Inc.
Series: 3549
Package: Tray
Product Status: Active
Base Product Number: 3549S
Mounting Type: Panel Mount
HTSUS: 8533.31.0000
Tolerance: ±3%
REACH Status: REACH Affected
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Power (Watts): 2W
Actuator Type: Slotted
Termination Style: Solder Lug
Resistance (Ohms): 1k
Number of Turns: 10
Adjustment Type: User Defined
Resistive Material: Wirewound
Built in Switch: None
Taper: Linear
Number of Gangs: 1
Rotation: 3600°
Actuator Length: 0.813" (20.64mm)
Actuator Diameter: 0.250" (6.35mm)
Bushing Thread: 3/8-32
Size - Body: Round - 0.885" Dia (22.48mm)

Buy Now Datasheet
Potentiometers - 6928507 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
6928507
Potentiometers 6928507
Bourns 3549S-1AA-102A Potentiometer

Bourns 3549S-1AA-102A Potentiometer

Supplier's Site
Potentiometers - 6928507P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
6928507P
Potentiometers 6928507P
Precision Pot - 7/8" Dia,10Turn, 1K

Precision Pot - 7/8" Dia,10Turn, 1K

Supplier's Site
Potentiometers - 1674531 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1674531
Potentiometers 1674531
Precision Pot - 7/8" Dia,10Turn, 1K

Precision Pot - 7/8" Dia,10Turn, 1K

Supplier's Site
Pot, Linear, 1K, 2W, 3%, Slotted; Track Resistance Bourns - 17M3640 - Newark, An Avnet Company
Chicago, IL, United States
Pot, Linear, 1K, 2W, 3%, Slotted; Track Resistance Bourns
17M3640
Pot, Linear, 1K, 2W, 3%, Slotted; Track Resistance Bourns 17M3640
POT, LINEAR, 1K, 2W, 3%, SLOTTED; Track Resistance:1kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 3%; Product Range:3549 Series; Potentiometer Mounting:Bushing Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

POT, LINEAR, 1K, 2W, 3%, SLOTTED; Track Resistance:1kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 3%; Product Range:3549 Series; Potentiometer Mounting:Bushing Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site
Rotary Potentiometer, Wirewound, 3549S Series, 1 Kohm, Linear, 10, 2 W, Bushing Rohs Compliant Bourns - 62M2567 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, Wirewound, 3549S Series, 1 Kohm, Linear, 10, 2 W, Bushing Rohs Compliant Bourns
62M2567
Rotary Potentiometer, Wirewound, 3549S Series, 1 Kohm, Linear, 10, 2 W, Bushing Rohs Compliant Bourns 62M2567
Rotary Potentiometer, Wirewound, 3549S Series, 1 kohm, Linear, 10, 2 W, Bushing RoHS Compliant: Yes

Rotary Potentiometer, Wirewound, 3549S Series, 1 kohm, Linear, 10, 2 W, Bushing RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3549S-1AA-102A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3549S-1AA-102A
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3549S-1AA-102A
POT 1K OHM 2W WIREWOUND LINEAR

POT 1K OHM 2W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Wirewound Resistors Resistors Wirewound Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number 3549S-1AA-102A-ND 84-3549S-1AA-102A 1354433-3549S-1AA-102A 6928507 6928507P 17M3640 62M2567 3549S-1AA-102A
Product Name Rotary Potentiometers, Rheostats 2W Rheostat Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometers Potentiometers Pot, Linear, 1K, 2W, 3%, Slotted; Track Resistance Bourns Rotary Potentiometer, Wirewound, 3549S Series, 1 Kohm, Linear, 10, 2 W, Bushing Rohs Compliant Bourns Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing); Solder lug
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Tolerance 3 +/- % 3 +/- % 3 +/- % 3 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C475J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details