5k Ohm 1 Gang Linear Panel Mount Potentiometer None 5 Kierros Wirewound 1.5W Solder Lug
POT 5K OHM 1.5W WIREWOUND LINEAR Product overview: 3548S-1AA-502A from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3548S-1AA-502A can be used for catalog matching and distributor lookup.
POT 5K OHM 1.5W WIREWOUND LINEAR
POT, LINEAR, 5K, 1.5W, 3%, SLOTTED; Track Resistance:5kohm; No. of Turns:5Turns; Track Taper:Linear; Power Rating:1.5W; Resistance Tolerance:± 3%; Product Range:3548 Series; Potentiometer Mounting:Bushing Mount; Shaft Diameter:6.35mmRoHS Compliant: Yes
Rotary Potentiometer, Wirewound, 3548S Series, 5 kohm, Linear, 5, 1.5 W, Bushing RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 3548S-1AA-502A-ND | 84-3548S-1AA-502A | 3548S-1AA-502A | 33M2938 | 62M2562 |
| Product Name | Rotary Potentiometers, Rheostats | 1.5W Rheostat | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Pot, Linear, 5K, 1.5W, 3%, Slotted; Track Resistance Bourns | Rotary Potentiometer, Wirewound, 3548S Series, 5 Kohm, Linear, 5, 1.5 W, Bushing Rohs Compliant Bourns |
| Category / Application | General Use | ||||
| Mounting / Packaging | Panel Mount (Bushing) | ||||
| Resistance Range | 5000 ohms | 5000 ohms | 5000 ohms | ||
| Tolerance | 3 +/- % | 3 +/- % | 3 +/- % | ||
| Temperature Coefficient | 50 ±ppm/°C |