Bourns, Inc. Rotary Potentiometers, Rheostats 3548S-1AA-103A

Description
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 5 Kierros Wirewound 1.5W Solder Lug
Request a Quote Datasheet
Description
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 5 Kierros Wirewound 1.5W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 3548S-1AA-103A-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3548S-1AA-103A-ND
Rotary Potentiometers, Rheostats 3548S-1AA-103A-ND
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 5 Kierros Wirewound 1.5W Solder Lug

10k Ohm 1 Gang Linear Panel Mount Potentiometer None 5 Kierros Wirewound 1.5W Solder Lug

Buy Now Datasheet
Potentiometers - 6928484 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
6928484
Potentiometers 6928484
Bourns 3548S-1AA-103A Potentiometer

Bourns 3548S-1AA-103A Potentiometer

Supplier's Site
Potentiometers - 6928484P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
6928484P
Potentiometers 6928484P
Precision Pot - 7/8" Dia, 5Turn, 10K

Precision Pot - 7/8" Dia, 5Turn, 10K

Supplier's Site
Potentiometers - 1674525 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1674525
Potentiometers 1674525
Precision Pot - 7/8" Dia, 5Turn, 10K

Precision Pot - 7/8" Dia, 5Turn, 10K

Supplier's Site
Potentiometer, Linear, 10K, 1.5W, Panel; Track Resistance Bourns - 62M2561 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Linear, 10K, 1.5W, Panel; Track Resistance Bourns
62M2561
Potentiometer, Linear, 10K, 1.5W, Panel; Track Resistance Bourns 62M2561
POTENTIOMETER, LINEAR, 10K, 1.5W, PANEL; Track Resistance:10kohm; No. of Turns:5Turns; Track Taper:Linear; Power Rating:1.5W; Resistance Tolerance:± 3%; Product Range:3548 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

POTENTIOMETER, LINEAR, 10K, 1.5W, PANEL; Track Resistance:10kohm; No. of Turns:5Turns; Track Taper:Linear; Power Rating:1.5W; Resistance Tolerance:± 3%; Product Range:3548 Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Wirewound Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3548S-1AA-103A-ND 6928484 6928484P 62M2561
Product Name Rotary Potentiometers, Rheostats Potentiometers Potentiometers Potentiometer, Linear, 10K, 1.5W, Panel; Track Resistance Bourns
Category / Application General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing); Solder lug Panel Mount (Bushing)
Resistance Range 10000 ohms 10000 ohms
Tolerance 3 +/- % 3 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers