Bourns, Inc. Potentiometers 3548S-1AA-102A

Description
Precision Pot - 7/8" Dia, 5Turn, 1K
Request a Quote Datasheet
Description
Precision Pot - 7/8" Dia, 5Turn, 1K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 6928480P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
6928480P
Potentiometers 6928480P
Precision Pot - 7/8" Dia, 5Turn, 1K

Precision Pot - 7/8" Dia, 5Turn, 1K

Supplier's Site
Potentiometers - 1674524 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1674524
Potentiometers 1674524
Precision Pot - 7/8" Dia, 5Turn, 1K

Precision Pot - 7/8" Dia, 5Turn, 1K

Supplier's Site
Rotary Potentiometers, Rheostats - 3548S-1AA-102A-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3548S-1AA-102A-ND
Rotary Potentiometers, Rheostats 3548S-1AA-102A-ND
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 5 Kierros Wirewound 1.5W Solder Lug

1k Ohm 1 Gang Linear Panel Mount Potentiometer None 5 Kierros Wirewound 1.5W Solder Lug

Buy Now Datasheet
1.5W Rheostat - 84-3548S-1AA-102A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5W Rheostat
84-3548S-1AA-102A
1.5W Rheostat 84-3548S-1AA-102A
POT 1K OHM 1.5W WIREWOUND LINEAR Product overview: 3548S-1AA-102A from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3548S-1AA-102A can be used for catalog matching and distributor lookup.

POT 1K OHM 1.5W WIREWOUND LINEAR Product overview: 3548S-1AA-102A from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3548S-1AA-102A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometer, 1Kohm, 1.5W, ±3%; Track Resistance Bourns - 33M2932 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 1Kohm, 1.5W, ±3%; Track Resistance Bourns
33M2932
Rotary Potentiometer, 1Kohm, 1.5W, ±3%; Track Resistance Bourns 33M2932
ROTARY POTENTIOMETER, 1KOHM, 1.5W, ±3%; Track Resistance:1kohm; No. of Turns:5Turns; Track Taper:Linear; Power Rating:1.5W; Resistance Tolerance:± 3%; Product Range:3548S Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

ROTARY POTENTIOMETER, 1KOHM, 1.5W, ±3%; Track Resistance:1kohm; No. of Turns:5Turns; Track Taper:Linear; Power Rating:1.5W; Resistance Tolerance:± 3%; Product Range:3548S Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site
Rotary Potentiometer, Wirewound, 3548S Series, 1 Kohm, Linear, 5, 1.5 W, Bushing Rohs Compliant Bourns - 62M2560 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, Wirewound, 3548S Series, 1 Kohm, Linear, 5, 1.5 W, Bushing Rohs Compliant Bourns
62M2560
Rotary Potentiometer, Wirewound, 3548S Series, 1 Kohm, Linear, 5, 1.5 W, Bushing Rohs Compliant Bourns 62M2560
Rotary Potentiometer, Wirewound, 3548S Series, 1 kohm, Linear, 5, 1.5 W, Bushing RoHS Compliant: Yes

Rotary Potentiometer, Wirewound, 3548S Series, 1 kohm, Linear, 5, 1.5 W, Bushing RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3548S-1AA-102A - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3548S-1AA-102A
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3548S-1AA-102A
POT 1K OHM 1.5W WIREWOUND LINEAR

POT 1K OHM 1.5W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 6928480P 1674524 3548S-1AA-102A-ND 84-3548S-1AA-102A 33M2932 62M2560 3548S-1AA-102A
Product Name Potentiometers Potentiometers Rotary Potentiometers, Rheostats 1.5W Rheostat Rotary Potentiometer, 1Kohm, 1.5W, ±3%; Track Resistance Bourns Rotary Potentiometer, Wirewound, 3548S Series, 1 Kohm, Linear, 5, 1.5 W, Bushing Rohs Compliant Bourns Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Potentiometer Type Standard Potentiometer Standard Potentiometer
Configuration Multiturn Multiturn Single Resistor Single Resistor
Resistance Taper Rotary Linear; Linear
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details