Bourns, Inc. Potentiometers 3547S-1AA-103A

Description
Bourns 3547S-1AA-103A Potentiometer
Request a Quote Datasheet
Description
Bourns 3547S-1AA-103A Potentiometer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potentiometers - 6928478 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
6928478
Potentiometers 6928478
Bourns 3547S-1AA-103A Potentiometer

Bourns 3547S-1AA-103A Potentiometer

Supplier's Site
Potentiometers - 6928478P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
6928478P
Potentiometers 6928478P
Precision Pot - 7/8" Dia, 3Turn, 10K

Precision Pot - 7/8" Dia, 3Turn, 10K

Supplier's Site
Potentiometers - 1674523 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1674523
Potentiometers 1674523
Precision Pot - 7/8" Dia, 3Turn, 10K

Precision Pot - 7/8" Dia, 3Turn, 10K

Supplier's Site
Rotary Potentiometers, Rheostats - 3547S-1AA-103A-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3547S-1AA-103A-ND
Rotary Potentiometers, Rheostats 3547S-1AA-103A-ND
10k Ohm 1 Gang Linear Panel Mount Potentiometer None 3 Kierros Wirewound 1W Solder Lug

10k Ohm 1 Gang Linear Panel Mount Potentiometer None 3 Kierros Wirewound 1W Solder Lug

Buy Now Datasheet
1W Rheostat - 84-3547S-1AA-103A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
POT 10K OHM 1W WIREWOUND LINEAR Product overview: 3547S-1AA-103A from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3547S-1AA-103A can be used for catalog matching and distributor lookup.

POT 10K OHM 1W WIREWOUND LINEAR Product overview: 3547S-1AA-103A from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3547S-1AA-103A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometer, 10Kohm, 1W, ±3%; Track Resistance Bourns - 33M2922 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, 10Kohm, 1W, ±3%; Track Resistance Bourns
33M2922
Rotary Potentiometer, 10Kohm, 1W, ±3%; Track Resistance Bourns 33M2922
ROTARY POTENTIOMETER, 10KOHM, 1W, ±3%; Track Resistance:10kohm; No. of Turns:3Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 3%; Product Range:3547S Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

ROTARY POTENTIOMETER, 10KOHM, 1W, ±3%; Track Resistance:10kohm; No. of Turns:3Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 3%; Product Range:3547S Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site
Precision Pot-7/8 22Mm Dia 3T Ww; Track Resistance Bourns - 62M2558 - Newark, An Avnet Company
Chicago, IL, United States
Precision Pot-7/8 22Mm Dia 3T Ww; Track Resistance Bourns
62M2558
Precision Pot-7/8 22Mm Dia 3T Ww; Track Resistance Bourns 62M2558
PRECISION POT-7/8" 22MM DIA 3T WW; Track Resistance:10kohm; No. of Turns:3Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 3%; Product Range:3547S Series; Potentiometer Mounting:Bushing; Shaft Diameter:6.34mm; No. RoHS Compliant: Yes

PRECISION POT-7/8" 22MM DIA 3T WW; Track Resistance:10kohm; No. of Turns:3Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 3%; Product Range:3547S Series; Potentiometer Mounting:Bushing; Shaft Diameter:6.34mm; No. RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3547S-1AA-103A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3547S-1AA-103A
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3547S-1AA-103A
POT 10K OHM 1W WIREWOUND LINEAR

POT 10K OHM 1W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 6928478 6928478P 3547S-1AA-103A-ND 84-3547S-1AA-103A 33M2922 62M2558 3547S-1AA-103A
Product Name Potentiometers Potentiometers Rotary Potentiometers, Rheostats 1W Rheostat Rotary Potentiometer, 10Kohm, 1W, ±3%; Track Resistance Bourns Precision Pot-7/8 22Mm Dia 3T Ww; Track Resistance Bourns Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Mounting / Packaging Panel Mount (Bushing); Solder lug Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Standard Potentiometer
Configuration Multiturn Multiturn Single Resistor Single Resistor
Resistance Taper Linear; Linear Rotary
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details