POT 1K OHM 1W WIREWOUND LINEAR Product overview: 3547S-1AA-102A from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3547S-1AA-102A can be used for catalog matching and distributor lookup.
Bourns 3547S-1AA-102A Potentiometer
Precision Pot - 7/8" Dia, 3Turn, 1K
Precision Pot - 7/8" Dia, 3Turn, 1K
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 3 Kierros Wirewound 1W Solder Lug
POT 1K OHM 1W WIREWOUND LINEAR
ROTARY POTENTIOMETER, 1KOHM, 1W, ±3%; Track Resistance:1kohm; No. of Turns:3Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 3%; Product Range:3547S Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.35mm RoHS Compliant: Yes
PRECISION POT-7/8" 22MM DIA 3T WW; Track Resistance:1kohm; No. of Turns:3Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 3%; Product Range:3547S Series; Potentiometer Mounting:Bushing; Shaft Diameter:6.34mm; No. ofRoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 84-3547S-1AA-102A | 6928474 | 6928474P | 3547S-1AA-102A-ND | 3547S-1AA-102A | 33M2921 | 62M2557 |
| Product Name | 1W Rheostat | Potentiometers | Potentiometers | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | Rotary Potentiometer, 1Kohm, 1W, ±3%; Track Resistance Bourns | Precision Pot-7/8 22Mm Dia 3T Ww; Track Resistance Bourns |
| Technology / Construction | Wirewound | ||||||
| Resistance Range | 1000 ohms | 1000 ohms | 1000 ohms | 1000 ohms | |||
| Power Rating | 1 watts | 1 watts | 1 watts | 1 watts | 1 watts | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS |