Bourns, Inc. 1W Rheostat 3543S-1-202L

Description
POT 2K OHM 1W WIREWOUND LINEAR Product overview: 3543S-1-202L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3543S-1-202L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 2K OHM 1W WIREWOUND LINEAR Product overview: 3543S-1-202L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3543S-1-202L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1W Rheostat - 84-3543S-1-202L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W Rheostat
84-3543S-1-202L
1W Rheostat 84-3543S-1-202L
POT 2K OHM 1W WIREWOUND LINEAR Product overview: 3543S-1-202L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3543S-1-202L can be used for catalog matching and distributor lookup.

POT 2K OHM 1W WIREWOUND LINEAR Product overview: 3543S-1-202L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3543S-1-202L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - 3543S-1-202L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3543S-1-202L-ND
Rotary Potentiometers, Rheostats 3543S-1-202L-ND
2k Ohm 1 Gang Linear Panel Mount Potentiometer None 3 Kierros Wirewound 1W Solder Lug

2k Ohm 1 Gang Linear Panel Mount Potentiometer None 3 Kierros Wirewound 1W Solder Lug

Buy Now Datasheet
Potentiometer, Wirewound; Track Resistance Bourns - 88K8206 - Newark, An Avnet Company
Chicago, IL, United States
Potentiometer, Wirewound; Track Resistance Bourns
88K8206
Potentiometer, Wirewound; Track Resistance Bourns 88K8206
POTENTIOMETER, WIREWOUND; Track Resistance:2kohm; No. of Turns:3Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 5%; Product Range:3543S Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mm RoHS Compliant: Yes

POTENTIOMETER, WIREWOUND; Track Resistance:2kohm; No. of Turns:3Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 5%; Product Range:3543S Series; Potentiometer Mounting:Panel Mount; Shaft Diameter:6.34mm RoHS Compliant: Yes

Supplier's Site
Pot;Wirewound;Rest 2 Kilohms;Panel;3 Turns;Linear;Pwr-Rtg 1W;Shaft Dia 0.2497in - 70153728 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Wirewound;Rest 2 Kilohms;Panel;3 Turns;Linear;Pwr-Rtg 1W;Shaft Dia 0.2497in
70153728
Pot;Wirewound;Rest 2 Kilohms;Panel;3 Turns;Linear;Pwr-Rtg 1W;Shaft Dia 0.2497in 70153728
Model 3543: 3-Turn, 1 Watt — 7⁄8" dia. Wirewound element. Temperature Coefficient: ±50 PPM/°C. Resistance Tolerance: ±5%. Model 3545: 5-Turn, 1.5 Watt — 7⁄8" dia. Wirewound element. Temperature Coefficient: ±50 PPM/°C. Resistance Tolerance: ±5%. All models have of Operating Temperature Range: +1°C to +125°C. Features Bushing Mount Optional AR Pin Feature Non-Standard Features and Specifications Available Gangable

Model 3543: 3-Turn, 1 Watt — 7⁄8" dia. Wirewound element. Temperature Coefficient: ±50 PPM/°C. Resistance Tolerance: ±5%. Model 3545: 5-Turn, 1.5 Watt — 7⁄8" dia. Wirewound element. Temperature Coefficient: ±50 PPM/°C. Resistance Tolerance: ±5%. All models have of Operating Temperature Range: +1°C to +125°C.
Features

  • Bushing Mount
  • Optional AR Pin Feature
  • Non-Standard Features and Specifications Available
  • Gangable
Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3543S-1-202L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3543S-1-202L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3543S-1-202L
POT 2K OHM 1W WIREWOUND LINEAR

POT 2K OHM 1W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Wirewound Resistors Resistors Wirewound Resistors Resistors
Product Number 84-3543S-1-202L 3543S-1-202L-ND 88K8206 70153728 3543S-1-202L
Product Name 1W Rheostat Rotary Potentiometers, Rheostats Potentiometer, Wirewound; Track Resistance Bourns Pot;Wirewound;Rest 2 Kilohms;Panel;3 Turns;Linear;Pwr-Rtg 1W;Shaft Dia 0.2497in Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Resistance Range 2000 ohms 2000 ohms 2000 ohms 2000 ohms
Power Rating 1 watts 1 watts 1 watts 1 watts 1 watts
Operating Temperature -40 to 125 C (-40 to 257 F) 1 to 125 C (34 to 257 F)
Standards and Certifications RoHS RoHS
Category / Application General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details