Bourns, Inc. 1W Rheostat 3543S-1-102L

Description
POT 1K OHM 1W WIREWOUND LINEAR Product overview: 3543S-1-102L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3543S-1-102L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 1K OHM 1W WIREWOUND LINEAR Product overview: 3543S-1-102L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3543S-1-102L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1W Rheostat - 84-3543S-1-102L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1W Rheostat
84-3543S-1-102L
1W Rheostat 84-3543S-1-102L
POT 1K OHM 1W WIREWOUND LINEAR Product overview: 3543S-1-102L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3543S-1-102L can be used for catalog matching and distributor lookup.

POT 1K OHM 1W WIREWOUND LINEAR Product overview: 3543S-1-102L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 1W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3543S-1-102L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - 3543S-1-102L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3543S-1-102L-ND
Rotary Potentiometers, Rheostats 3543S-1-102L-ND
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 3 Kierros Wirewound 1W Solder Lug

1k Ohm 1 Gang Linear Panel Mount Potentiometer None 3 Kierros Wirewound 1W Solder Lug

Buy Now Datasheet
Pot;Wirewound;Rest 1 Kilohms;Panel;3 Turns;Linear;Pwr-Rtg 1W;Shaft Dia 0.2497in - 70153726 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Wirewound;Rest 1 Kilohms;Panel;3 Turns;Linear;Pwr-Rtg 1W;Shaft Dia 0.2497in
70153726
Pot;Wirewound;Rest 1 Kilohms;Panel;3 Turns;Linear;Pwr-Rtg 1W;Shaft Dia 0.2497in 70153726
Model 3543: 3-Turn, 1 Watt — 7⁄8" dia. Wirewound element. Temperature Coefficient: ±50 PPM/°C. Resistance Tolerance: ±5%. Model 3545: 5-Turn, 1.5 Watt — 7⁄8" dia. Wirewound element. Temperature Coefficient: ±50 PPM/°C. Resistance Tolerance: ±5%. All models have of Operating Temperature Range: +1°C to +125°C. Features Bushing Mount Optional AR Pin Feature Non-Standard Features and Specifications Available Gangable

Model 3543: 3-Turn, 1 Watt — 7⁄8" dia. Wirewound element. Temperature Coefficient: ±50 PPM/°C. Resistance Tolerance: ±5%. Model 3545: 5-Turn, 1.5 Watt — 7⁄8" dia. Wirewound element. Temperature Coefficient: ±50 PPM/°C. Resistance Tolerance: ±5%. All models have of Operating Temperature Range: +1°C to +125°C.
Features

  • Bushing Mount
  • Optional AR Pin Feature
  • Non-Standard Features and Specifications Available
  • Gangable
Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3543S-1-102L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3543S-1-102L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3543S-1-102L
POT 1K OHM 1W WIREWOUND LINEAR

POT 1K OHM 1W WIREWOUND LINEAR

Supplier's Site
Wirewound Potentiometer, 1Kohm, 5%, 1W; Track Resistance Bourns - 88K8204 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 1Kohm, 5%, 1W; Track Resistance Bourns
88K8204
Wirewound Potentiometer, 1Kohm, 5%, 1W; Track Resistance Bourns 88K8204
WIREWOUND POTENTIOMETER, 1KOHM, 5%, 1W; Track Resistance:1kohm; No. of Turns:3Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 5%; Product Range:3543S Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 1KOHM, 5%, 1W; Track Resistance:1kohm; No. of Turns:3Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 5%; Product Range:3543S Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Wirewound Resistors Resistors Resistors
Product Number 84-3543S-1-102L 3543S-1-102L-ND 70153726 3543S-1-102L 88K8204
Product Name 1W Rheostat Rotary Potentiometers, Rheostats Pot;Wirewound;Rest 1 Kilohms;Panel;3 Turns;Linear;Pwr-Rtg 1W;Shaft Dia 0.2497in Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Wirewound Potentiometer, 1Kohm, 5%, 1W; Track Resistance Bourns
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Power Rating 1 watts 1 watts 1 watts 1 watts 1 watts
Operating Temperature -40 to 125 C (-40 to 257 F) 1 to 125 C (34 to 257 F)
Standards and Certifications RoHS RoHS
Category / Application General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R221GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers