Bourns, Inc. Rotary Potentiometers, Rheostats 3541H-1-202L

Description
2k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Hybritron® 2W Solder Lug
Request a Quote Datasheet
Description
2k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Hybritron® 2W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 3541H-1-202L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3541H-1-202L-ND
Rotary Potentiometers, Rheostats 3541H-1-202L-ND
2k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Hybritron® 2W Solder Lug

2k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Hybritron® 2W Solder Lug

Buy Now Datasheet
2W Rheostat - 84-3541H-1-202L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W Rheostat
84-3541H-1-202L
2W Rheostat 84-3541H-1-202L
POT 2K OHM 2W HYBRITRON LINEAR Product overview: 3541H-1-202L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3541H-1-202L can be used for catalog matching and distributor lookup.

POT 2K OHM 2W HYBRITRON LINEAR Product overview: 3541H-1-202L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3541H-1-202L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometer - 15956484 - Radwell International
Willingboro, NJ, United States
Potentiometer
15956484
Potentiometer 15956484
WIREWOUND POTENTIOMETER, 2KOHM, 10%, 2W, PRODUCT RANGE:3541H SERIES, TRACK RESISTANCE:2KOHM, TRACK TAPER:LINEAR, NO. OF TURNS:10TURNS, POWER RATING:2W. FREE 2 YEAR RADWELL WARRANTY

WIREWOUND POTENTIOMETER, 2KOHM, 10%, 2W, PRODUCT RANGE:3541H SERIES, TRACK RESISTANCE:2KOHM, TRACK TAPER:LINEAR, NO. OF TURNS:10TURNS, POWER RATING:2W. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Wirewound Potentiometer, 2Kohm, 10%, 2W; Track Resistance Bourns - 88K8202 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 2Kohm, 10%, 2W; Track Resistance Bourns
88K8202
Wirewound Potentiometer, 2Kohm, 10%, 2W; Track Resistance Bourns 88K8202
WIREWOUND POTENTIOMETER, 2KOHM, 10%, 2W; Track Resistance:2kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:3541H Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 2KOHM, 10%, 2W; Track Resistance:2kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:3541H Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Radwell International Newark, An Avnet Company
Product Category Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors
Product Number 3541H-1-202L-ND 84-3541H-1-202L 15956484 88K8202
Product Name Rotary Potentiometers, Rheostats 2W Rheostat Potentiometer Wirewound Potentiometer, 2Kohm, 10%, 2W; Track Resistance Bourns
Technology / Construction Hybritron® Hybritron Wirewound
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer
Configuration Multiturn Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R203JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details