Bourns, Inc. Rotary Potentiometers, Rheostats 3541H-1-102L

Description
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Hybritron® 2W Solder Lug
Request a Quote Datasheet
Description
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Hybritron® 2W Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 3541H-1-102L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3541H-1-102L-ND
Rotary Potentiometers, Rheostats 3541H-1-102L-ND
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Hybritron® 2W Solder Lug

1k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Hybritron® 2W Solder Lug

Buy Now Datasheet
Rotary Potentiometers, Rheostats - 3541H-1-102L - 906665-3541H-1-102L - Win Source Electronics
Laguna Hills, CA, United States
Rotary Potentiometers, Rheostats - 3541H-1-102L
906665-3541H-1-102L
Rotary Potentiometers, Rheostats - 3541H-1-102L 906665-3541H-1-102L
Manufacturer: Bourns Inc. Win Source Part Number: 906665-3541H-1-102L Series: Hybritron® 3541 Features: 1k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Hybritron® 2W Solder Lug Package: Tray Mounting: Panel Mount Family Name: 3541H Categories: Potentiometers ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 5 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Affected HTSUS: 8533.40.8070

Manufacturer: Bourns Inc.
Win Source Part Number: 906665-3541H-1-102L
Series: Hybritron® 3541
Features: 1k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Hybritron® 2W Solder Lug
Package: Tray
Mounting: Panel Mount
Family Name: 3541H
Categories: Potentiometers
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 5
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Affected
HTSUS: 8533.40.8070

Buy Now Datasheet
Wirewound Potentiometer, 1Kohm, 10%, 2W; Track Resistance Bourns - 88K8200 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 1Kohm, 10%, 2W; Track Resistance Bourns
88K8200
Wirewound Potentiometer, 1Kohm, 10%, 2W; Track Resistance Bourns 88K8200
WIREWOUND POTENTIOMETER, 1KOHM, 10%, 2W; Track Resistance:1kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:3541H Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 1KOHM, 10%, 2W; Track Resistance:1kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 10%; Product Range:3541H Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site
Rotary Potentiometer, Hybritonr, 3541H Series, 1 Kohm, Linear, 10, 2 W, Panel Rohs Compliant Bourns - 46Y2716 - Newark, An Avnet Company
Chicago, IL, United States
Rotary Potentiometer, Hybritonr, 3541H Series, 1 Kohm, Linear, 10, 2 W, Panel Rohs Compliant Bourns
46Y2716
Rotary Potentiometer, Hybritonr, 3541H Series, 1 Kohm, Linear, 10, 2 W, Panel Rohs Compliant Bourns 46Y2716
Rotary Potentiometer, Hybritonr, 3541H Series, 1 kohm, Linear, 10, 2 W, Panel RoHS Compliant: Yes

Rotary Potentiometer, Hybritonr, 3541H Series, 1 kohm, Linear, 10, 2 W, Panel RoHS Compliant: Yes

Supplier's Site
Pot;Wirewound;1 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.2497
Fort Worth, TX, USA
Pot;Wirewound;1 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.2497"
70153722
Pot;Wirewound;1 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.2497" 70153722
10-Turn, 2 Watt — 7⁄8" dia. Model 3540S: Wirewound. Temperature Coefficient: ±50 ppm/°C. Resistance Tolerance: ±5%. Model 3541H: Hybritron. Temperature Coefficient: ±100 PPM/°C. Resistance Tolerance: ±10%. Features Bushing Mount Optional Center Tap and Rear Shaft Extension Optional AR Lug Feature Gangable with Common or Concentric Shafts High Torque Available Non-Standard Features and Specifications Available

10-Turn, 2 Watt — 7⁄8" dia. Model 3540S: Wirewound. Temperature Coefficient: ±50 ppm/°C. Resistance Tolerance: ±5%. Model 3541H: Hybritron. Temperature Coefficient: ±100 PPM/°C. Resistance Tolerance: ±10%.
Features

  • Bushing Mount
  • Optional Center Tap and Rear Shaft Extension
  • Optional AR Lug Feature
  • Gangable with Common or Concentric Shafts
  • High Torque Available
  • Non-Standard Features and Specifications Available
Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3541H-1-102L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3541H-1-102L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3541H-1-102L
POT 1K OHM 2W HYBRITRON LINEAR

POT 1K OHM 2W HYBRITRON LINEAR

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Wirewound Resistors Resistors
Product Number 3541H-1-102L-ND 906665-3541H-1-102L 88K8200 46Y2716 70153722 3541H-1-102L
Product Name Rotary Potentiometers, Rheostats Rotary Potentiometers, Rheostats - 3541H-1-102L Wirewound Potentiometer, 1Kohm, 10%, 2W; Track Resistance Bourns Rotary Potentiometer, Hybritonr, 3541H Series, 1 Kohm, Linear, 10, 2 W, Panel Rohs Compliant Bourns Pot;Wirewound;1 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.2497" Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Hybritron® Wirewound
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing) Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Digital Potentiometer
Configuration Multiturn Single Resistor Single Resistor
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers