Bourns, Inc. 2W Rheostat 3540S-1-203L

Description
POT 20K OHM 2W WIREWOUND LINEAR Product overview: 3540S-1-203L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3540S-1-203L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 20K OHM 2W WIREWOUND LINEAR Product overview: 3540S-1-203L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3540S-1-203L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2W Rheostat - 84-3540S-1-203L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2W Rheostat
84-3540S-1-203L
2W Rheostat 84-3540S-1-203L
POT 20K OHM 2W WIREWOUND LINEAR Product overview: 3540S-1-203L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3540S-1-203L can be used for catalog matching and distributor lookup.

POT 20K OHM 2W WIREWOUND LINEAR Product overview: 3540S-1-203L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3540S-1-203L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 1374985-3540S-1-203L - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
1374985-3540S-1-203L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 1374985-3540S-1-203L
Win Source Part Number: 1374985-3540S-1-203L Category: Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Fake Threat In the Open Market: 30 pct. MSL Level: Not Applicable Mfr: Bourns Inc. Series: 3540 Package: Tray Product Status: Active Base Product Number: 3540S Mounting Type: Panel Mount HTSUS: 8533.31.0000 Tolerance: ±5% REACH Status: REACH Affected ECCN: EAR99 Temperature Coefficient: ±50ppm/°C Power (Watts): 2W Actuator Type: Slotted Termination Style: Solder Lug Resistance (Ohms): 20k Number of Turns: 10 Adjustment Type: User Defined Resistive Material: Wirewound Built in Switch: None Taper: Linear Number of Gangs: 1 Rotation: 3600° Actuator Length: 0.812" (20.63mm) Actuator Diameter: 0.2497" (6.34mm) Bushing Thread: 3/8-32 Size - Body: Round - 0.875" Dia (22.23mm)

Win Source Part Number: 1374985-3540S-1-203L
Category: Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Fake Threat In the Open Market: 30 pct.
MSL Level: Not Applicable
Mfr: Bourns Inc.
Series: 3540
Package: Tray
Product Status: Active
Base Product Number: 3540S
Mounting Type: Panel Mount
HTSUS: 8533.31.0000
Tolerance: ±5%
REACH Status: REACH Affected
ECCN: EAR99
Temperature Coefficient: ±50ppm/°C
Power (Watts): 2W
Actuator Type: Slotted
Termination Style: Solder Lug
Resistance (Ohms): 20k
Number of Turns: 10
Adjustment Type: User Defined
Resistive Material: Wirewound
Built in Switch: None
Taper: Linear
Number of Gangs: 1
Rotation: 3600°
Actuator Length: 0.812" (20.63mm)
Actuator Diameter: 0.2497" (6.34mm)
Bushing Thread: 3/8-32
Size - Body: Round - 0.875" Dia (22.23mm)

Buy Now Datasheet
Potentiometers - 5223006 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
5223006
Potentiometers 5223006
Bourns 3540S-1-203L Potentiometer

Bourns 3540S-1-203L Potentiometer

Supplier's Site
Potentiometers - 5223006P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
5223006P
Potentiometers 5223006P
3540-S1 10 turn wirewound pot,20K 2mm

3540-S1 10 turn wirewound pot,20K 2mm

Supplier's Site
Potentiometers - 1616900 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1616900
Potentiometers 1616900
3540-S1 10 turn wirewound pot,20K 2mm

3540-S1 10 turn wirewound pot,20K 2mm

Supplier's Site
Rotary Potentiometers, Rheostats - 3540S-1-203L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3540S-1-203L-ND
Rotary Potentiometers, Rheostats 3540S-1-203L-ND
20k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

20k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

Buy Now Datasheet
Pot;Wirewound;20 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.2497
Fort Worth, TX, USA
Pot;Wirewound;20 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.2497"
70153718
Pot;Wirewound;20 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.2497" 70153718
10-Turn, 2 Watt — 7⁄8" dia. Model 3540S: Wirewound. Temperature Coefficient: ±50 ppm/°C. Resistance Tolerance: ±5%. Model 3541H: Hybritron. Temperature Coefficient: ±100 PPM/°C. Resistance Tolerance: ±10%. Features Bushing Mount Optional Center Tap and Rear Shaft Extension Optional AR Lug Feature Gangable with Common or Concentric Shafts High Torque Available Non-Standard Features and Specifications Available

10-Turn, 2 Watt — 7⁄8" dia. Model 3540S: Wirewound. Temperature Coefficient: ±50 ppm/°C. Resistance Tolerance: ±5%. Model 3541H: Hybritron. Temperature Coefficient: ±100 PPM/°C. Resistance Tolerance: ±10%.
Features

  • Bushing Mount
  • Optional Center Tap and Rear Shaft Extension
  • Optional AR Lug Feature
  • Gangable with Common or Concentric Shafts
  • High Torque Available
  • Non-Standard Features and Specifications Available
Supplier's Site
Wirewound Potentiometer, 20Kohm, 5%, 2W; Track Resistance Bourns - 88K8196 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 20Kohm, 5%, 2W; Track Resistance Bourns
88K8196
Wirewound Potentiometer, 20Kohm, 5%, 2W; Track Resistance Bourns 88K8196
WIREWOUND POTENTIOMETER, 20KOHM, 5%, 2W; Track Resistance:20kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:3540S Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 20KOHM, 5%, 2W; Track Resistance:20kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:3540S Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3540S-1-203L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3540S-1-203L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3540S-1-203L
POT 20K OHM 2W WIREWOUND LINEAR

POT 20K OHM 2W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Wirewound Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Wirewound Resistors Wirewound Resistors Resistors Resistors
Product Number 84-3540S-1-203L 1374985-3540S-1-203L 5223006 5223006P 3540S-1-203L-ND 70153718 88K8196 3540S-1-203L
Product Name 2W Rheostat Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Potentiometers Potentiometers Rotary Potentiometers, Rheostats Pot;Wirewound;20 Kilohms;Panel;10 Turns;2 W;Linear;Dia-Shaft 0.2497" Wirewound Potentiometer, 20Kohm, 5%, 2W; Track Resistance Bourns Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Wirewound Wirewound
Resistance Range 20000 ohms 20000 ohms 20000 ohms 20000 ohms 20000 ohms 20000 ohms
Power Rating 2 watts 2 watts 2 watts 2 watts 2 watts 2 watts
Operating Temperature -40 to 125 C (-40 to 257 F) 1 to 125 C (34 to 257 F)
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT26A391JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details