Bourns, Inc. 100 OHM 2W Rheostat 3540S-1-101L

Description
POT 100 OHM 2W WIREWOUND LINEAR Product overview: 3540S-1-101L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 100 OHM, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3540S-1-101L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 100 OHM 2W WIREWOUND LINEAR Product overview: 3540S-1-101L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 100 OHM, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3540S-1-101L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100 OHM 2W Rheostat - 84-3540S-1-101L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM 2W Rheostat
84-3540S-1-101L
100 OHM 2W Rheostat 84-3540S-1-101L
POT 100 OHM 2W WIREWOUND LINEAR Product overview: 3540S-1-101L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 100 OHM, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3540S-1-101L can be used for catalog matching and distributor lookup.

POT 100 OHM 2W WIREWOUND LINEAR Product overview: 3540S-1-101L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 100 OHM, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3540S-1-101L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - 3540S-1-101L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3540S-1-101L-ND
Rotary Potentiometers, Rheostats 3540S-1-101L-ND
100 Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

100 Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

Buy Now Datasheet
Potentiometers - 5222952 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
5222952
Potentiometers 5222952
Bourns 3540S-1-101L Potentiometer

Bourns 3540S-1-101L Potentiometer

Supplier's Site
Potentiometers - 5222952P - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
5222952P
Potentiometers 5222952P
3540-S1 10 turn wirewound pot,100R 2mm

3540-S1 10 turn wirewound pot,100R 2mm

Supplier's Site
Potentiometers - 1673597 - RS Components, Ltd.
Corby, Northants, United Kingdom
Potentiometers
1673597
Potentiometers 1673597
3540-S1 10 turn wirewound pot,100R 2mm

3540-S1 10 turn wirewound pot,100R 2mm

Supplier's Site
Pot;Wirewound;100 Ohms;Panel;10 Turns;2W;Linear;Dia-Shaft 0.2497
Fort Worth, TX, USA
Pot;Wirewound;100 Ohms;Panel;10 Turns;2W;Linear;Dia-Shaft 0.2497"
70153712
Pot;Wirewound;100 Ohms;Panel;10 Turns;2W;Linear;Dia-Shaft 0.2497" 70153712
10-Turn, 2 Watt — 7⁄8" dia. Model 3540S: Wirewound. Temperature Coefficient: ±50 ppm/°C. Resistance Tolerance: ±5%. Model 3541H: Hybritron. Temperature Coefficient: ±100 PPM/°C. Resistance Tolerance: ±10%. Features Bushing Mount Optional Center Tap and Rear Shaft Extension Optional AR Lug Feature Gangable with Common or Concentric Shafts High Torque Available Non-Standard Features and Specifications Available

10-Turn, 2 Watt — 7⁄8" dia. Model 3540S: Wirewound. Temperature Coefficient: ±50 ppm/°C. Resistance Tolerance: ±5%. Model 3541H: Hybritron. Temperature Coefficient: ±100 PPM/°C. Resistance Tolerance: ±10%.
Features

  • Bushing Mount
  • Optional Center Tap and Rear Shaft Extension
  • Optional AR Lug Feature
  • Gangable with Common or Concentric Shafts
  • High Torque Available
  • Non-Standard Features and Specifications Available
Supplier's Site
Wirewound Potentiometer, 100 Ohm, 0.05, 2W; Track Resistance Bourns - 17M3627 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 100 Ohm, 0.05, 2W; Track Resistance Bourns
17M3627
Wirewound Potentiometer, 100 Ohm, 0.05, 2W; Track Resistance Bourns 17M3627
WIREWOUND POTENTIOMETER, 100 OHM, 0.05, 2W; Track Resistance:100ohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:3540S Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 100 OHM, 0.05, 2W; Track Resistance:100ohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:3540S Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Wirewound Resistors Resistors
Product Number 84-3540S-1-101L 3540S-1-101L-ND 5222952 5222952P 70153712 17M3627
Product Name 100 OHM 2W Rheostat Rotary Potentiometers, Rheostats Potentiometers Potentiometers Pot;Wirewound;100 Ohms;Panel;10 Turns;2W;Linear;Dia-Shaft 0.2497" Wirewound Potentiometer, 100 Ohm, 0.05, 2W; Track Resistance Bourns
Technology / Construction Wirewound Wirewound
Resistance Range 100 ohms 100 ohms 100 ohms 100 ohms
Power Rating 2 watts 2 watts 2 watts 2 watts
Operating Temperature -40 to 125 C (-40 to 257 F) 1 to 125 C (34 to 257 F)
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2C473J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details