Bourns, Inc. 500 OHM 2W Rheostat 3500S-2-501L

Description
POT 500 OHM 2W WIREWOUND LINEAR Product overview: 3500S-2-501L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 500 OHM, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3500S-2-501L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 500 OHM 2W WIREWOUND LINEAR Product overview: 3500S-2-501L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 500 OHM, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3500S-2-501L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500 OHM 2W Rheostat - 84-3500S-2-501L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500 OHM 2W Rheostat
84-3500S-2-501L
500 OHM 2W Rheostat 84-3500S-2-501L
POT 500 OHM 2W WIREWOUND LINEAR Product overview: 3500S-2-501L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 500 OHM, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3500S-2-501L can be used for catalog matching and distributor lookup.

POT 500 OHM 2W WIREWOUND LINEAR Product overview: 3500S-2-501L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500 OHM, 2W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 500 OHM, 2W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3500S-2-501L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - 3500S-2-501L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3500S-2-501L-ND
Rotary Potentiometers, Rheostats 3500S-2-501L-ND
500 Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

500 Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug

Buy Now Datasheet
Wirewound Potentiometer, 500 Ohm, 0.03, 2W; Track Resistance Bourns - 62K3191 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 500 Ohm, 0.03, 2W; Track Resistance Bourns
62K3191
Wirewound Potentiometer, 500 Ohm, 0.03, 2W; Track Resistance Bourns 62K3191
WIREWOUND POTENTIOMETER, 500 OHM, 0.03, 2W; Track Resistance:500ohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 3%; Product Range:3500S Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 500 OHM, 0.03, 2W; Track Resistance:500ohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 3%; Product Range:3500S Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3500S-2-501L - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3500S-2-501L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3500S-2-501L
POT 500 OHM 2W WIREWOUND LINEAR

POT 500 OHM 2W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number 84-3500S-2-501L 3500S-2-501L-ND 62K3191 3500S-2-501L
Product Name 500 OHM 2W Rheostat Rotary Potentiometers, Rheostats Wirewound Potentiometer, 500 Ohm, 0.03, 2W; Track Resistance Bourns Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Technology / Construction Wirewound Wirewound
Resistance Range 500 ohms 500 ohms 500 ohms
Power Rating 2 watts 2 watts 2 watts 2 watts
Operating Temperature 1 to 125 C (34 to 257 F)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details