2k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 2W Solder Lug
POT 2K OHM 2W WIREWOUND LINEAR
POT;WIREWOUND;REST 2 KILOHMS;PANEL;LINEAR
WIREWOUND POTENTIOMETER, 2KOHM, 3%, 2W; Track Resistance:2kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 3%; Product Range:3500S Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 3500S-2-202L-ND | 3500S-2-202L | 70154578 | 62K3188 |
| Product Name | Rotary Potentiometers, Rheostats | Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats | POT;WIREWOUND;REST 2 KILOHMS;PANEL;LINEAR;PWR-RTG 2W;SHAFT DIA 0.249IN | Wirewound Potentiometer, 2Kohm, 3%, 2W; Track Resistance Bourns |
| Category / Application | General Use | |||
| Mounting / Packaging | Panel Mount (Bushing) | Panel Mount (Bushing) | ||
| Resistance Range | 2000 ohms | 2000 ohms | ||
| Tolerance | 3 +/- % | 3 +/- % | 3 +/- % | |
| Temperature Coefficient | 50 ±ppm/°C |