Bourns, Inc. 5W Rheostat 3400S-1-102L

Description
POT 1K OHM 5W WIREWOUND LINEAR Product overview: 3400S-1-102L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3400S-1-102L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 1K OHM 5W WIREWOUND LINEAR Product overview: 3400S-1-102L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3400S-1-102L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5W Rheostat - 84-3400S-1-102L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5W Rheostat
84-3400S-1-102L
5W Rheostat 84-3400S-1-102L
POT 1K OHM 5W WIREWOUND LINEAR Product overview: 3400S-1-102L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3400S-1-102L can be used for catalog matching and distributor lookup.

POT 1K OHM 5W WIREWOUND LINEAR Product overview: 3400S-1-102L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3400S-1-102L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - 3400S-1-102L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3400S-1-102L-ND
Rotary Potentiometers, Rheostats 3400S-1-102L-ND
1k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 5W Solder Lug

1k Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 5W Solder Lug

Buy Now Datasheet
Wirewound Potentiometer, 1Kohm, 3%, 5W; Track Resistance Bourns - 62K3173 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 1Kohm, 3%, 5W; Track Resistance Bourns
62K3173
Wirewound Potentiometer, 1Kohm, 3%, 5W; Track Resistance Bourns 62K3173
WIREWOUND POTENTIOMETER, 1KOHM, 3%, 5W; Track Resistance:1kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:5W; Resistance Tolerance:± 3%; Product Range:3400S Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 1KOHM, 3%, 5W; Track Resistance:1kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:5W; Resistance Tolerance:± 3%; Product Range:3400S Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site
Pot;Wirewound;1 Kilohms;Panel;10 Turns;5 W;Linear;Dia-Shaft 0.2497
Fort Worth, TX, USA
Pot;Wirewound;1 Kilohms;Panel;10 Turns;5 W;Linear;Dia-Shaft 0.2497"
70153705
Pot;Wirewound;1 Kilohms;Panel;10 Turns;5 W;Linear;Dia-Shaft 0.2497" 70153705
10-Turn, 5 Watt — 113⁄16" dia. Specifications Operating Temperature Range: +1°C to +125°C Temperature Coefficient: ±20 ppm/°C Resistance Tolerance: ±3% Independent Linearity: ±0.15% Rotational Life (No Load): 2,000,000 Shaft Revolutions End Voltage: 15% Max. Features Bushing Mount Sealable Excellent Wiper Stability High Stop Strength Optional ±0.05% Linearity

10-Turn, 5 Watt — 113⁄16" dia.
Specifications

  • Operating Temperature Range: +1°C to +125°C
  • Temperature Coefficient: ±20 ppm/°C
  • Resistance Tolerance: ±3%
  • Independent Linearity: ±0.15%
  • Rotational Life (No Load): 2,000,000 Shaft Revolutions
  • End Voltage: 15% Max.
    Features
  • Bushing Mount
  • Sealable
  • Excellent Wiper Stability
  • High Stop Strength
  • Optional ±0.05% Linearity
Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3400S-1-102L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3400S-1-102L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3400S-1-102L
POT 1K OHM 5W WIREWOUND LINEAR

POT 1K OHM 5W WIREWOUND LINEAR

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Wirewound Resistors Resistors Wirewound Resistors Resistors
Product Number 84-3400S-1-102L 3400S-1-102L-ND 62K3173 70153705 3400S-1-102L
Product Name 5W Rheostat Rotary Potentiometers, Rheostats Wirewound Potentiometer, 1Kohm, 3%, 5W; Track Resistance Bourns Pot;Wirewound;1 Kilohms;Panel;10 Turns;5 W;Linear;Dia-Shaft 0.2497" Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
Resistance Range 1000 ohms 1000 ohms 1000 ohms 1000 ohms
Power Rating 5 watts 5 watts 5 watts 5 watts 5 watts
Operating Temperature 1 to 125 C (34 to 257 F) 1 to 125 C (34 to 257 F)
Standards and Certifications RoHS RoHS
Category / Application General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details