Bourns, Inc. 100 OHM 5W Rheostat 3400S-1-101L

Description
POT 100 OHM 5W WIREWOUND LINEAR Product overview: 3400S-1-101L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 5W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 100 OHM, 5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3400S-1-101L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
POT 100 OHM 5W WIREWOUND LINEAR Product overview: 3400S-1-101L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 5W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 100 OHM, 5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3400S-1-101L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100 OHM 5W Rheostat - 84-3400S-1-101L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100 OHM 5W Rheostat
84-3400S-1-101L
100 OHM 5W Rheostat 84-3400S-1-101L
POT 100 OHM 5W WIREWOUND LINEAR Product overview: 3400S-1-101L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 5W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 100 OHM, 5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3400S-1-101L can be used for catalog matching and distributor lookup.

POT 100 OHM 5W WIREWOUND LINEAR Product overview: 3400S-1-101L from Bourns, Inc. is a Rheostat for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 OHM, 5W. Search-friendly keywords include Rheostat, Rheostats, electronic component, datasheet, replacement part, 100 OHM, 5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 84-3400S-1-101L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rotary Potentiometers, Rheostats - 3400S-1-101L-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
3400S-1-101L-ND
Rotary Potentiometers, Rheostats 3400S-1-101L-ND
100 Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 5W Solder Lug

100 Ohm 1 Gang Linear Panel Mount Potentiometer None 10 Kierros Wirewound 5W Solder Lug

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - 3400S-1-101L - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
3400S-1-101L
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats 3400S-1-101L
POT 100 OHM 5W WIREWOUND LINEAR

POT 100 OHM 5W WIREWOUND LINEAR

Supplier's Site
Wirewound Potentiometer, 100 Ohm, 0.03, 5W; Track Resistance Bourns - 62K3172 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 100 Ohm, 0.03, 5W; Track Resistance Bourns
62K3172
Wirewound Potentiometer, 100 Ohm, 0.03, 5W; Track Resistance Bourns 62K3172
WIREWOUND POTENTIOMETER, 100 OHM, 0.03, 5W; Track Resistance:100ohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:5W; Resistance Tolerance:± 3%; Product Range:3400S Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 100 OHM, 0.03, 5W; Track Resistance:100ohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:5W; Resistance Tolerance:± 3%; Product Range:3400S Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number 84-3400S-1-101L 3400S-1-101L-ND 3400S-1-101L 62K3172
Product Name 100 OHM 5W Rheostat Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Wirewound Potentiometer, 100 Ohm, 0.03, 5W; Track Resistance Bourns
Resistance Range 100 ohms 100 ohms 100 ohms
Power Rating 5 watts 5 watts 5 watts 5 watts
Operating Temperature 1 to 125 C (34 to 257 F)
Standards and Certifications RoHS
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details